Shielded 2 Coil Inductor Array 1.88mH Inductance - Connected in Series 470µH Inductance - Connected in Parallel 830mOhm Max DC Resistance (DCR) - Parallel 870mA Nonstandard
Shielded 2 Coil Inductor Array 1.88mH Inductance - Connected in Series 470µH Inductance - Connected in Parallel 830mOhm Max DC Resistance (DCR) - Parallel 870mA Nonstandard
Shielded 2 Coil Inductor Array 1.88mH Inductance - Connected in Series 470µH Inductance - Connected in Parallel 830mOhm Max DC Resistance (DCR) - Parallel 870mA Nonstandard
Win Source Part Number: 1274988-SRF1260-471M
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF1260
Package: Tape & Reel
Shielding: Shielded
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Height: 0.244" (6.20mm)
Number of Coils: 2
Inductance - Connected In Series: 1.88 mH
Inductance - Connected In Parallel: 470 µH
Current Rating - Parallel: 870 mA
Current Rating - Series: 434 mA
Current Saturation - Parallel: 1.02 A
Current Saturation - Series: 510 mA
DC Resistance (DCR) - Parallel: 830mOhm Max
DC Resistance (DCR) - Series: 3.197Ohm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF1260-471MTR,SRF12
Base Product Number: SRF1260
INDUCT ARRAY 2 COIL 470UH SMD Product overview: SRF1260-471M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1260-471M can be used for catalog matching and distributor lookup.
POWER INDUCTOR, 470UH, 870MA, 20%; Product Range:SRF1260 Series; Inductance, Parallel:470µH; RMS Current, Parallel:870mA; Saturation Current, Parallel:1.02A; DC Resistance Max, Parallel:0.83ohm; Product Length:12.5mm RoHS Compliant: Yes
POWER INDUCTOR, 470UH, 870MA, 20%; Product Range:SRF1260 Series; Inductance, Parallel:470µH; RMS Current, Parallel:870mA; Saturation Current, Parallel:1.02A; DC Resistance Max, Parallel:0.83ohm; Product Length:12.5mm RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRF1260-471MDKR-ND | 1274988-SRF1260-471M | 73-SRF1260-471M | 14T0948 |
| Product Name | Arrays, Signal Transformers | Inductors, Coils, Chokes - Arrays, Signal Transformers | SMD 470UH Inductor and Choke | Power Inductor, 470Uh, 870Ma, 20%; Product Range Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| DCR | 0.8300 to 3.2 ohms | 0.8300 ohms | 0.8300 ohms | |
| Packing Method | Tape Reel | Tape & Reel (TR) |