Bourns, Inc. Arrays, Signal Transformers SRF1280A-471M

Description
Shielded 2 Coil Inductor Array 1.88mH Inductance - Connected in Series 470µH Inductance - Connected in Parallel 865mOhm Max DC Resistance (DCR) - Parallel 850mA Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 1.88mH Inductance - Connected in Series 470µH Inductance - Connected in Parallel 865mOhm Max DC Resistance (DCR) - Parallel 850mA Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - SRF1280A-471MCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280A-471MCT-ND
Arrays, Signal Transformers SRF1280A-471MCT-ND
Shielded 2 Coil Inductor Array 1.88mH Inductance - Connected in Series 470µH Inductance - Connected in Parallel 865mOhm Max DC Resistance (DCR) - Parallel 850mA Nonstandard

Shielded 2 Coil Inductor Array 1.88mH Inductance - Connected in Series 470µH Inductance - Connected in Parallel 865mOhm Max DC Resistance (DCR) - Parallel 850mA Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1280A-471MTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280A-471MTR-ND
Arrays, Signal Transformers SRF1280A-471MTR-ND
Shielded 2 Coil Inductor Array 1.88mH Inductance - Connected in Series 470µH Inductance - Connected in Parallel 865mOhm Max DC Resistance (DCR) - Parallel 850mA Nonstandard

Shielded 2 Coil Inductor Array 1.88mH Inductance - Connected in Series 470µH Inductance - Connected in Parallel 865mOhm Max DC Resistance (DCR) - Parallel 850mA Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1280A-471MDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280A-471MDKR-ND
Arrays, Signal Transformers SRF1280A-471MDKR-ND
Shielded 2 Coil Inductor Array 1.88mH Inductance - Connected in Series 470µH Inductance - Connected in Parallel 865mOhm Max DC Resistance (DCR) - Parallel 850mA Nonstandard

Shielded 2 Coil Inductor Array 1.88mH Inductance - Connected in Series 470µH Inductance - Connected in Parallel 865mOhm Max DC Resistance (DCR) - Parallel 850mA Nonstandard

Buy Now Datasheet
SMD 470UH Inductor and Choke - 73-SRF1280A-471M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 470UH Inductor and Choke
73-SRF1280A-471M
SMD 470UH Inductor and Choke 73-SRF1280A-471M
INDUCT ARRAY 2 COIL 470UH SMD Product overview: SRF1280A-471M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280A-471M can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 470UH SMD Product overview: SRF1280A-471M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280A-471M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1274944-SRF1280A-471M
Inductors, Coils, Chokes - Arrays, Signal Transformers 1274944-SRF1280A-471M
Win Source Part Number: 1274944-SRF1280A-471 M Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1280A Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Height: 0.315" (8.00mm) Number of Coils: 2 Inductance - Connected In Series: 1.88 mH Inductance - Connected In Parallel: 470 µH Current Rating - Parallel: 850 mA Current Rating - Series: 427 mA Current Saturation - Parallel: 1.68 A Current Saturation - Series: 838 mA DC Resistance (DCR) - Parallel: 865mOhm Max DC Resistance (DCR) - Series: 3.3Ohm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1280A-471MDKR,SRF 1280A-471MTR,SRF1280 A-471MCT Base Product Number: SRF1280A

Win Source Part Number: 1274944-SRF1280A-471M
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF1280A
Package: Tape & Reel
Shielding: Shielded
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Height: 0.315" (8.00mm)
Number of Coils: 2
Inductance - Connected In Series: 1.88 mH
Inductance - Connected In Parallel: 470 µH
Current Rating - Parallel: 850 mA
Current Rating - Series: 427 mA
Current Saturation - Parallel: 1.68 A
Current Saturation - Series: 838 mA
DC Resistance (DCR) - Parallel: 865mOhm Max
DC Resistance (DCR) - Series: 3.3Ohm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF1280A-471MDKR,SRF1280A-471MTR,SRF1280A-471MCT
Base Product Number: SRF1280A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRF1280A-471MCT-ND 73-SRF1280A-471M 1274944-SRF1280A-471M
Product Name Arrays, Signal Transformers SMD 470UH Inductor and Choke Inductors, Coils, Chokes - Arrays, Signal Transformers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.8650 to 3.3 ohms 0.8650 ohms
Packing Method Tape Reel Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
High Frequency & RF Inductors - 4-1624112-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0190 microH
View Details
2 suppliers
Common Mode Chokes - 486-5766-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details