Bourns, Inc. Fixed Inductors SRN2012-2R2M

Description
2.2µH Semi-Shielded Wirewound Inductor 1.3A 186mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Semi-Shielded Wirewound Inductor 1.3A 186mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN2012-2R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2012-2R2MTR-ND
Fixed Inductors SRN2012-2R2MTR-ND
2.2µH Semi-Shielded Wirewound Inductor 1.3A 186mOhm Max Nonstandard

2.2µH Semi-Shielded Wirewound Inductor 1.3A 186mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN2012-2R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2012-2R2MDKR-ND
Fixed Inductors SRN2012-2R2MDKR-ND
2.2µH Semi-Shielded Wirewound Inductor 1.3A 186mOhm Max Nonstandard

2.2µH Semi-Shielded Wirewound Inductor 1.3A 186mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN2012-2R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2012-2R2MCT-ND
Fixed Inductors SRN2012-2R2MCT-ND
2.2µH Semi-Shielded Wirewound Inductor 1.3A 186mOhm Max Nonstandard

2.2µH Semi-Shielded Wirewound Inductor 1.3A 186mOhm Max Nonstandard

Buy Now Datasheet
SMD 2.2UH 1.3A 186MOHM Inductor and Choke - 71-SRN2012-2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 1.3A 186MOHM Inductor and Choke
71-SRN2012-2R2M
SMD 2.2UH 1.3A 186MOHM Inductor and Choke 71-SRN2012-2R2M
FIXED IND 2.2UH 1.3A 186MOHM SMD Product overview: SRN2012-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.3A, 186MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.3A, 186MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2012-2R2M can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.3A 186MOHM SMD Product overview: SRN2012-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.3A, 186MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.3A, 186MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2012-2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274420-SRN2012-2R2M
Inductors, Coils, Chokes - Fixed Inductors 1274420-SRN2012-2R2M
Win Source Part Number: 1274420-SRN2012-2R2M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN2012 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 2.2 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 13 @ 1MHz Frequency - Self Resonant: 70MHz Package / Case: Nonstandard DC Resistance (DCR): 186mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.3 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN2012-2R2MCT,SRN20 12-2R2MTR,SRN2012-2R 2MDKR Base Product Number: SRN2012 Current - Saturation (Isat): 1.6A

Win Source Part Number: 1274420-SRN2012-2R2M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN2012
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 13 @ 1MHz
Frequency - Self Resonant: 70MHz
Package / Case: Nonstandard
DC Resistance (DCR): 186mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.3 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN2012-2R2MCT,SRN2012-2R2MTR,SRN2012-2R2MDKR
Base Product Number: SRN2012
Current - Saturation (Isat): 1.6A

Buy Now Datasheet
Surface Mount Inductors - 8135542 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8135542
Surface Mount Inductors 8135542
Bourns SRN2012-2R2M

Bourns SRN2012-2R2M

Supplier's Site
Surface Mount Inductors - 1727042 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1727042
Surface Mount Inductors 1727042
Bourns SRN2012-2R2M

Bourns SRN2012-2R2M

Supplier's Site
Surface Mount Power Inductor, Srn2012 Series, 2.2 H, 20%, Semishielded, 0.186 Ohm, 1.3 A Rohs Compliant Bourns - 67X4648 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srn2012 Series, 2.2 H, 20%, Semishielded, 0.186 Ohm, 1.3 A Rohs Compliant Bourns
67X4648
Surface Mount Power Inductor, Srn2012 Series, 2.2 H, 20%, Semishielded, 0.186 Ohm, 1.3 A Rohs Compliant Bourns 67X4648
Surface Mount Power Inductor, SRN2012 Series, 2.2 H, 20%, Semishielded, 0.186 ohm, 1.3 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRN2012 Series, 2.2 H, 20%, Semishielded, 0.186 ohm, 1.3 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Semi-Shielded, 2.2Uh, 20%, 1.3A; Inductance Bourns - 62X0343 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 2.2Uh, 20%, 1.3A; Inductance Bourns
62X0343
Inductor, Semi-Shielded, 2.2Uh, 20%, 1.3A; Inductance Bourns 62X0343
INDUCTOR, SEMI-SHIELDED, 2.2UH, 20%, 1.3A; Inductance:2.2µH; RMS Current (Irms):1.3A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.6A; Product Range:SRN2012 Series; DC Resistance Max:0.186ohm; Product Length:2mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 2.2UH, 20%, 1.3A; Inductance:2.2µH; RMS Current (Irms):1.3A; Inductor Construction:Semishielded; Saturation Current (Isat):1.6A; Product Range:SRN2012 Series; DC Resistance Max:0.186ohm; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Semi-Shielded, 2.2Uh, 20%, 1.3A; Inductance Bourns - 62X0342 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 2.2Uh, 20%, 1.3A; Inductance Bourns
62X0342
Inductor, Semi-Shielded, 2.2Uh, 20%, 1.3A; Inductance Bourns 62X0342
INDUCTOR, SEMI-SHIELDED, 2.2UH, 20%, 1.3A; Inductance:2.2µH; RMS Current (Irms):1.3A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.6A; Product Range:SRN2012 Series; Power Inductor Case:2mm x 1.6mm x 1.2mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 2.2UH, 20%, 1.3A; Inductance:2.2µH; RMS Current (Irms):1.3A; Inductor Construction:Semishielded; Saturation Current (Isat):1.6A; Product Range:SRN2012 Series; Power Inductor Case:2mm x 1.6mm x 1.2mm RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - SRN2012-2R2M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN2012-2R2M
Fixed Inductors SRN2012-2R2M
FIXED IND 2.2UH 1.3A 186MOHM SMD

FIXED IND 2.2UH 1.3A 186MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN2012-2R2MTR-ND 71-SRN2012-2R2M 1274420-SRN2012-2R2M 8135542 1727042 67X4648 62X0343 62X0342 SRN2012-2R2M
Product Name Fixed Inductors SMD 2.2UH 1.3A 186MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Surface Mount Inductors Surface Mount Inductors Surface Mount Power Inductor, Srn2012 Series, 2.2 H, 20%, Semishielded, 0.186 Ohm, 1.3 A Rohs Compliant Bourns Inductor, Semi-Shielded, 2.2Uh, 20%, 1.3A; Inductance Bourns Inductor, Semi-Shielded, 2.2Uh, 20%, 1.3A; Inductance Bourns Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite Ferrite; Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

500uH 630mA Inductor and Choke - 839-DS1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details