Bourns, Inc. Fixed Inductors SRN1060-471M

Description
470µH Semi-Shielded Wirewound Inductor 800mA 950mOhm Max Nonstandard
Request a Quote Datasheet
Description
470µH Semi-Shielded Wirewound Inductor 800mA 950mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN1060-471MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN1060-471MTR-ND
Fixed Inductors SRN1060-471MTR-ND
470µH Semi-Shielded Wirewound Inductor 800mA 950mOhm Max Nonstandard

470µH Semi-Shielded Wirewound Inductor 800mA 950mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN1060-471MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN1060-471MCT-ND
Fixed Inductors SRN1060-471MCT-ND
470µH Semi-Shielded Wirewound Inductor 800mA 950mOhm Max Nonstandard

470µH Semi-Shielded Wirewound Inductor 800mA 950mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN1060-471MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN1060-471MDKR-ND
Fixed Inductors SRN1060-471MDKR-ND
470µH Semi-Shielded Wirewound Inductor 800mA 950mOhm Max Nonstandard

470µH Semi-Shielded Wirewound Inductor 800mA 950mOhm Max Nonstandard

Buy Now Datasheet
470UH 800MA 950MOHM Inductor and Choke - 71-SRN1060-471M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470UH 800MA 950MOHM Inductor and Choke
71-SRN1060-471M
470UH 800MA 950MOHM Inductor and Choke 71-SRN1060-471M
FIXED IND 470UH 800MA 950MOHM SM Product overview: SRN1060-471M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 800MA, 950MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 800MA, 950MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN1060-471M can be used for catalog matching and distributor lookup.

FIXED IND 470UH 800MA 950MOHM SM Product overview: SRN1060-471M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 800MA, 950MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 800MA, 950MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN1060-471M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274446-SRN1060-471M
Inductors, Coils, Chokes - Fixed Inductors 1274446-SRN1060-471M
Win Source Part Number: 1274446-SRN1060-471M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN1060 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 470 µH Height - Seated (Max): 0.236" (6.00mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 13 @ 796kHz Frequency - Self Resonant: 2MHz Package / Case: Nonstandard DC Resistance (DCR): 950mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.386" W (10.00mm x 9.80mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 800 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN1060-471MCT,SRN10 60-471MTR,SRN1060471 M,SRN1060-471MDKR Base Product Number: SRN1060 Current - Saturation (Isat): 800mA

Win Source Part Number: 1274446-SRN1060-471M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN1060
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 470 µH
Height - Seated (Max): 0.236" (6.00mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 13 @ 796kHz
Frequency - Self Resonant: 2MHz
Package / Case: Nonstandard
DC Resistance (DCR): 950mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.386" W (10.00mm x 9.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 800 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN1060-471MCT,SRN1060-471MTR,SRN1060471M,SRN1060-471MDKR
Base Product Number: SRN1060
Current - Saturation (Isat): 800mA

Buy Now Datasheet
Surface Mount Inductors - 7729818 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7729818
Surface Mount Inductors 7729818
Bourns SRN1060-471M

Bourns SRN1060-471M

Supplier's Site
Surface Mount Inductors - 7729818P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7729818P
Surface Mount Inductors 7729818P
Bourns SRN1060-471M

Bourns SRN1060-471M

Supplier's Site
Surface Mount Inductors - 1729716 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1729716
Surface Mount Inductors 1729716
Bourns SRN1060-471M

Bourns SRN1060-471M

Supplier's Site
Fixed Inductors - SRN1060-471M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN1060-471M
Fixed Inductors SRN1060-471M
FIXED IND 470UH 800MA 950MOHM SM

FIXED IND 470UH 800MA 950MOHM SM

Supplier's Site Datasheet
Inductor, Semishielded, 470Uh, 0.8A, 20%; Inductance Bourns - 44AC1971 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semishielded, 470Uh, 0.8A, 20%; Inductance Bourns
44AC1971
Inductor, Semishielded, 470Uh, 0.8A, 20%; Inductance Bourns 44AC1971
INDUCTOR, SEMISHIELDED, 470UH, 0.8A, 20%; Inductance:470µH; RMS Current (Irms):800mA; Inductor Construction:Semishi elded; Saturation Current (Isat):800mA; Product Range:SRN1060 Series; DC Resistance Max:0.95ohm; Product Length:10mm RoHS Compliant: Yes

INDUCTOR, SEMISHIELDED, 470UH, 0.8A, 20%; Inductance:470µH; RMS Current (Irms):800mA; Inductor Construction:Semishielded; Saturation Current (Isat):800mA; Product Range:SRN1060 Series; DC Resistance Max:0.95ohm; Product Length:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Semi-Shielded, 470Uh, 800Ma, 20%, Smd; Inductance Bourns - 54W0037 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 470Uh, 800Ma, 20%, Smd; Inductance Bourns
54W0037
Inductor, Semi-Shielded, 470Uh, 800Ma, 20%, Smd; Inductance Bourns 54W0037
INDUCTOR, SEMI-SHIELDED, 470uH, 800mA, 20%, SMD; Inductance:470µH; RMS Current (Irms):800mA; Inductor Construction:Semishi elded; Saturation Current (Isat):800mA; Product Range:SRN1060 Series; Power Inductor Case:10mm x 9.8mm x 6mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 470uH, 800mA, 20%, SMD; Inductance:470µH; RMS Current (Irms):800mA; Inductor Construction:Semishielded; Saturation Current (Isat):800mA; Product Range:SRN1060 Series; Power Inductor Case:10mm x 9.8mm x 6mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Srn1060 Series, 470 H, 20%, Shielded, 0.95 Ohm, 800 Ma Rohs Compliant Bourns - 06X7483 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srn1060 Series, 470 H, 20%, Shielded, 0.95 Ohm, 800 Ma Rohs Compliant Bourns
06X7483
Surface Mount Power Inductor, Srn1060 Series, 470 H, 20%, Shielded, 0.95 Ohm, 800 Ma Rohs Compliant Bourns 06X7483
Surface Mount Power Inductor, SRN1060 Series, 470 H, 20%, Shielded, 0.95 ohm, 800 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SRN1060 Series, 470 H, 20%, Shielded, 0.95 ohm, 800 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN1060-471MTR-ND 71-SRN1060-471M 1274446-SRN1060-471M 7729818 7729818P SRN1060-471M 44AC1971 54W0037 06X7483
Product Name Fixed Inductors 470UH 800MA 950MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Surface Mount Inductors Surface Mount Inductors Fixed Inductors Inductor, Semishielded, 470Uh, 0.8A, 20%; Inductance Bourns Inductor, Semi-Shielded, 470Uh, 800Ma, 20%, Smd; Inductance Bourns Surface Mount Power Inductor, Srn1060 Series, 470 H, 20%, Shielded, 0.95 Ohm, 800 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data