Manufacturer: Bourns Inc.
Win Source Part Number: 1101862-SRF0905-102Y
Packaging: Reel - TR
Voltage Rating - DC: 80V
Current Rating (Max): 800mA
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.209" (5.30mm)
Number of Lines: 2
Impedance @ Frequency: 1.5 kOhm @ 1MHz
Inductance @ Frequency: 1mH @ 100kHz
DC Resistance (DCR) (Max): 310 mOhm
Categories: Filters
Status: Active
Temperature Range - Operating: -40°C to 105°C
Dimension: Horizontal, 4 PC Pad
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
CMC 1MH 800MA 2LN 1.5KOHM SMD Product overview: SRF0905-102Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 800MA, 1.5KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 800MA, 1.5KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0905-102Y can be used for catalog matching and distributor lookup.
1mH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 1MHz 800mA DCR 310mOhm
1mH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 1MHz 800mA DCR 310mOhm
1mH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 1MHz 800mA DCR 310mOhm
LINE FILTER, 1MH, 1.5KOHM, 0.8A, SMD 9.2X6 MM. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1101862-SRF0905-102Y | 839-SRF0905-102Y | 7633402P | 1728565 | SRF0905-102YCT-ND | 32092106 |
| Product Name | Common Mode Chokes - SRF0905-102Y | SMD 1MH 800MA 1.5KOHM Inductor and Choke | Surface Mount Inductors | Surface Mount Inductors | Common Mode Chokes | Inductor/Choke/Coil |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | |||
| Inductance Range | 1000 microH | 1000 microH | 1000 microH | 1000 microH | ||
| DCR | 0.3100 ohms | 0.3100 ohms | ||||
| Rated DC Current | 800 milliamps | 800 milliamps | 800 milliamps |