Bourns SRF4530A-110Y Common Mode Choke
Bourns SRF4530A-110Y Common Mode Choke
Bourns SRF4530A-110Y Common Mode Choke
CMC 11UH 360MA 2LN 600OHM SMD Product overview: SRF4530A-110Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11UH, 360MA, 600OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 11UH, 360MA, 600OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF4530A-110Y can be used for catalog matching and distributor lookup.
11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 600 Ohms @ 10MHz 360mA DCR 500mOhm
11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 600 Ohms @ 10MHz 360mA DCR 500mOhm
11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 600 Ohms @ 10MHz 360mA DCR 500mOhm
COMMON MODE INDUCTOR, AEC-Q200, 11UH ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2107542 | 2107543P | 839-SRF4530A-110Y | 118-SRF4530A-110YTR-ND | 83AH8399 |
| Product Name | Common Mode Chokes | Common Mode Chokes | SMD 11UH 360MA 600OHM Inductor and Choke | Common Mode Chokes | Common Mode Inductor, Aec-Q200, 11Uh Rohs Compliant Bourns |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite | |||
| Application | Common Mode Choke | Common Mode Choke | Common Mode Choke; RF Choke | ||
| Inductance Range | 11 microH | 11 microH | 11 microH | ||
| Rated DC Current | 360 milliamps | 360 milliamps | 360 milliamps | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |