Bourns, Inc. Arrays, Signal Transformers SRF0703-681M

Description
Shielded 2 Coil Inductor Array 2.72mH Inductance - Connected in Series 680µH Inductance - Connected in Parallel 3.96Ohm Max DC Resistance (DCR) - Parallel 290mA Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 2.72mH Inductance - Connected in Series 680µH Inductance - Connected in Parallel 3.96Ohm Max DC Resistance (DCR) - Parallel 290mA Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - SRF0703-681MTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF0703-681MTR-ND
Arrays, Signal Transformers SRF0703-681MTR-ND
Shielded 2 Coil Inductor Array 2.72mH Inductance - Connected in Series 680µH Inductance - Connected in Parallel 3.96Ohm Max DC Resistance (DCR) - Parallel 290mA Nonstandard

Shielded 2 Coil Inductor Array 2.72mH Inductance - Connected in Series 680µH Inductance - Connected in Parallel 3.96Ohm Max DC Resistance (DCR) - Parallel 290mA Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF0703-681MDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF0703-681MDKR-ND
Arrays, Signal Transformers SRF0703-681MDKR-ND
Shielded 2 Coil Inductor Array 2.72mH Inductance - Connected in Series 680µH Inductance - Connected in Parallel 3.96Ohm Max DC Resistance (DCR) - Parallel 290mA Nonstandard

Shielded 2 Coil Inductor Array 2.72mH Inductance - Connected in Series 680µH Inductance - Connected in Parallel 3.96Ohm Max DC Resistance (DCR) - Parallel 290mA Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF0703-681MCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF0703-681MCT-ND
Arrays, Signal Transformers SRF0703-681MCT-ND
Shielded 2 Coil Inductor Array 2.72mH Inductance - Connected in Series 680µH Inductance - Connected in Parallel 3.96Ohm Max DC Resistance (DCR) - Parallel 290mA Nonstandard

Shielded 2 Coil Inductor Array 2.72mH Inductance - Connected in Series 680µH Inductance - Connected in Parallel 3.96Ohm Max DC Resistance (DCR) - Parallel 290mA Nonstandard

Buy Now Datasheet
Power Inductor, 680Uh, 290Ma, 20%; Product Range Bourns - 14T0907 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 680Uh, 290Ma, 20%; Product Range Bourns
14T0907
Power Inductor, 680Uh, 290Ma, 20%; Product Range Bourns 14T0907
POWER INDUCTOR, 680UH, 290MA, 20%; Product Range:SRF0703 Series; Inductance, Parallel:680µH; RMS Current, Parallel:290mA; Saturation Current, Parallel:310mA; DC Resistance Max, Parallel:3.96ohm; Product Length:7.6mm; Inductance:680µHRoHS Compliant: Yes

POWER INDUCTOR, 680UH, 290MA, 20%; Product Range:SRF0703 Series; Inductance, Parallel:680µH; RMS Current, Parallel:290mA; Saturation Current, Parallel:310mA; DC Resistance Max, Parallel:3.96ohm; Product Length:7.6mm; Inductance:680µHRoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 680Uh, 290Ma, 20%; Product Range Bourns - 14T0906 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 680Uh, 290Ma, 20%; Product Range Bourns
14T0906
Power Inductor, 680Uh, 290Ma, 20%; Product Range Bourns 14T0906
POWER INDUCTOR, 680UH, 290MA, 20%; Product Range:SRF0703 Series; Inductance, Parallel:680µH; RMS Current, Parallel:290mA; Saturation Current, Parallel:310mA; DC Resistance Max, Parallel:3.96ohm; Product Length:7.6mm; Inductance:680µHRoHS Compliant: Yes

POWER INDUCTOR, 680UH, 290MA, 20%; Product Range:SRF0703 Series; Inductance, Parallel:680µH; RMS Current, Parallel:290mA; Saturation Current, Parallel:310mA; DC Resistance Max, Parallel:3.96ohm; Product Length:7.6mm; Inductance:680µHRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRF0703-681MTR-ND 14T0907
Product Name Arrays, Signal Transformers Power Inductor, 680Uh, 290Ma, 20%; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Inductance Tolerance 20 (+/- %)
DCR 3.96 to 16.17 ohms 3.96 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB1EGTTP121PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.5000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High Frequency & RF Inductors - 2-1624108-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0011 microH
Inductance Tolerance 0.2000 (+/- %)
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details