Manufacturer: Bourns Inc.
Win Source Part Number: 897379-SRF4532-101Y
Series: SRF4532
Operating Temperature Range: -40°C ~ 125°C
Features: 2 Line Common Mode Choke Surface Mount 200mA DCR 8.9Ohm
Package: Reel - TR
Package: Horizontal, 4 PC Pad
Mounting: Surface Mount
Family Name: SRF4532
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: SRF4532-101YTR, SRF4532-101YDKR, SRF4532-101YCT, SRF4532101Y
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5 kOhms @ 10MHz 200mA DCR 8.9Ohm
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5 kOhms @ 10MHz 200mA DCR 8.9Ohm
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5 kOhms @ 10MHz 200mA DCR 8.9Ohm
CMC 100UH 200MA 2LN 5KOHM SMD Product overview: SRF4532-101Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 200MA, 5KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 200MA, 5KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF4532-101Y can be used for catalog matching and distributor lookup.
BOURNS - SRF4532-101Y - INDUCTOR, COMMON MODE, 100UH,0.2A
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 897379-SRF4532-101Y | 7712763P | 7712763 | SRF4532-101YDKR-ND | 839-SRF4532-101Y | 103-SRF4532-101Y |
| Product Name | Common Mode Chokes - SRF4532-101Y | Surface Mount Inductors | Surface Mount Inductors | Common Mode Chokes | SMD 100UH 200MA 5KOHM Inductor and Choke | BOURNS - SRF4532-101Y - INDUCTOR, COMMON MODE, 100UH,0.2A |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | ||
| Application | RF Choke | Common Mode Choke; RF Choke | ||||
| Inductance Range | 100 microH | 100 microH | 100 microH | 100 microH | ||
| Rated DC Current | 200 milliamps | 200 milliamps | 200 milliamps |