Bourns, Inc. Filters - Common Mode Chokes SRF3216-221Y

Description
Win Source Part Number: 1277122-SRF3216-221Y Category: Filters>Common Mode Chokes Series: SRF3216 Package: Tape & Reel Voltage Rating - DC: 50V Current Rating (Max): 300mA Standard Package: 2,000 Mounting: SMD (SMT) Height (Max): 0.087" (2.20mm) Number of Lines: 2 Impedance @ Frequency: 220 Ohms @ 100 MHz DC Resistance (DCR) (Max): 450mOhm Package / Case: Horizontal, 4 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRF3216-221Y,SRF3216 221Y,-SRF3216-221YCT ,-SRF3216-221Y,SRF32 16-221YDKR,-SRF3216- 221Y,SRF3216-221YCT, -SRF3216-221YTR,SRF3 216-221YTR Base Product Number: SRF3216
Request a Quote Datasheet
Description
Win Source Part Number: 1277122-SRF3216-221Y Category: Filters>Common Mode Chokes Series: SRF3216 Package: Tape & Reel Voltage Rating - DC: 50V Current Rating (Max): 300mA Standard Package: 2,000 Mounting: SMD (SMT) Height (Max): 0.087" (2.20mm) Number of Lines: 2 Impedance @ Frequency: 220 Ohms @ 100 MHz DC Resistance (DCR) (Max): 450mOhm Package / Case: Horizontal, 4 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRF3216-221Y,SRF3216 221Y,-SRF3216-221YCT ,-SRF3216-221Y,SRF32 16-221YDKR,-SRF3216- 221Y,SRF3216-221YCT, -SRF3216-221YTR,SRF3 216-221YTR Base Product Number: SRF3216
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1277122-SRF3216-221Y
Filters - Common Mode Chokes 1277122-SRF3216-221Y
Win Source Part Number: 1277122-SRF3216-221Y Category: Filters>Common Mode Chokes Series: SRF3216 Package: Tape & Reel Voltage Rating - DC: 50V Current Rating (Max): 300mA Standard Package: 2,000 Mounting: SMD (SMT) Height (Max): 0.087" (2.20mm) Number of Lines: 2 Impedance @ Frequency: 220 Ohms @ 100 MHz DC Resistance (DCR) (Max): 450mOhm Package / Case: Horizontal, 4 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRF3216-221Y,SRF3216 221Y,-SRF3216-221YCT ,-SRF3216-221Y,SRF32 16-221YDKR,-SRF3216- 221Y,SRF3216-221YCT, -SRF3216-221YTR,SRF3 216-221YTR Base Product Number: SRF3216

Win Source Part Number: 1277122-SRF3216-221Y
Category: Filters>Common Mode Chokes
Series: SRF3216
Package: Tape & Reel
Voltage Rating - DC: 50V
Current Rating (Max): 300mA
Standard Package: 2,000
Mounting: SMD (SMT)
Height (Max): 0.087" (2.20mm)
Number of Lines: 2
Impedance @ Frequency: 220 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 450mOhm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRF3216-221Y,SRF3216221Y,-SRF3216-221YCT,-SRF3216-221Y,SRF3216-221YDKR,-SRF3216-221Y,SRF3216-221YCT,-SRF3216-221YTR,SRF3216-221YTR
Base Product Number: SRF3216

Buy Now Datasheet
SMD 300MA 220 OHM Inductor and Choke - 839-SRF3216-221Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300MA 220 OHM Inductor and Choke
839-SRF3216-221Y
SMD 300MA 220 OHM Inductor and Choke 839-SRF3216-221Y
CMC 300MA 2LN 220 OHM SMD Product overview: SRF3216-221Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 220 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF3216-221Y can be used for catalog matching and distributor lookup.

CMC 300MA 2LN 220 OHM SMD Product overview: SRF3216-221Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 220 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF3216-221Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - SRF3216-221YTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF3216-221YTR-ND
Common Mode Chokes SRF3216-221YTR-ND
2 Line Common Mode Choke Surface Mount 220 Ohms @ 100MHz 300mA DCR 450mOhm

2 Line Common Mode Choke Surface Mount 220 Ohms @ 100MHz 300mA DCR 450mOhm

Buy Now Datasheet
Common Mode Chokes - SRF3216-221YCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF3216-221YCT-ND
Common Mode Chokes SRF3216-221YCT-ND
2 Line Common Mode Choke Surface Mount 220 Ohms @ 100MHz 300mA DCR 450mOhm

2 Line Common Mode Choke Surface Mount 220 Ohms @ 100MHz 300mA DCR 450mOhm

Buy Now Datasheet
Common Mode Chokes - SRF3216-221YDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF3216-221YDKR-ND
Common Mode Chokes SRF3216-221YDKR-ND
2 Line Common Mode Choke Surface Mount 220 Ohms @ 100MHz 300mA DCR 450mOhm

2 Line Common Mode Choke Surface Mount 220 Ohms @ 100MHz 300mA DCR 450mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1277122-SRF3216-221Y 839-SRF3216-221Y SRF3216-221YTR-ND
Product Name Filters - Common Mode Chokes SMD 300MA 220 OHM Inductor and Choke Common Mode Chokes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Application RF Choke Common Mode Choke; RF Choke
DCR 0.4500 ohms 0.4500 ohms
Rated DC Current 300 milliamps 300 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J392SAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176785-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N3 0201DS-2N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details