Bourns, Inc. Fixed Inductors SRE6603-472M

Description
4.7mH Shielded Wirewound Inductor 60mA 13.9Ohm Max Nonstandard
Request a Quote Datasheet
Description
4.7mH Shielded Wirewound Inductor 60mA 13.9Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRE6603-472M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRE6603-472M-ND
Fixed Inductors SRE6603-472M-ND
4.7mH Shielded Wirewound Inductor 60mA 13.9Ohm Max Nonstandard

4.7mH Shielded Wirewound Inductor 60mA 13.9Ohm Max Nonstandard

Buy Now Datasheet
SMD 4.7MH 60MA 13.9OHM Inductor and Choke - 71-SRE6603-472M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7MH 60MA 13.9OHM Inductor and Choke
71-SRE6603-472M
SMD 4.7MH 60MA 13.9OHM Inductor and Choke 71-SRE6603-472M
FIXED IND 4.7MH 60MA 13.9OHM SMD Product overview: SRE6603-472M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7MH, 60MA, 13.9OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7MH, 60MA, 13.9OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRE6603-472M can be used for catalog matching and distributor lookup.

FIXED IND 4.7MH 60MA 13.9OHM SMD Product overview: SRE6603-472M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7MH, 60MA, 13.9OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7MH, 60MA, 13.9OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRE6603-472M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274467-SRE6603-472M
Inductors, Coils, Chokes - Fixed Inductors 1274467-SRE6603-472M
Win Source Part Number: 1274467-SRE6603-472M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRE6603 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 4.7 mH Height - Seated (Max): 0.115" (2.92mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 50 @ 100kHz Frequency - Self Resonant: 1MHz Package / Case: Nonstandard DC Resistance (DCR): 13.9Ohm Max Temperature Range - Operating: -25°C ~ 105°C Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 60 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: SRE6603 Current - Saturation (Isat): 21mA

Win Source Part Number: 1274467-SRE6603-472M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRE6603
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 4.7 mH
Height - Seated (Max): 0.115" (2.92mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 50 @ 100kHz
Frequency - Self Resonant: 1MHz
Package / Case: Nonstandard
DC Resistance (DCR): 13.9Ohm Max
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 60 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Base Product Number: SRE6603
Current - Saturation (Isat): 21mA

Buy Now Datasheet
Inductor, Shielded, 4.7Mh, 21Ma, Smd, Full Reel; Inductance Bourns - 74R9630 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Mh, 21Ma, Smd, Full Reel; Inductance Bourns
74R9630
Inductor, Shielded, 4.7Mh, 21Ma, Smd, Full Reel; Inductance Bourns 74R9630
INDUCTOR, SHIELDED, 4.7MH, 21MA, SMD, FULL REEL; Inductance:4.7mH; RMS Current (Irms):60mA; Inductor Construction:Shielde d; Saturation Current (Isat):21mA; Product Range:SRE6603 Series; DC Resistance Max:13.9ohm; Product Length:6.6mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7MH, 21MA, SMD, FULL REEL; Inductance:4.7mH; RMS Current (Irms):60mA; Inductor Construction:Shielded; Saturation Current (Isat):21mA; Product Range:SRE6603 Series; DC Resistance Max:13.9ohm; Product Length:6.6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 4.7Mh, 21Ma, Smd; Inductance Bourns - 74R9629 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Mh, 21Ma, Smd; Inductance Bourns
74R9629
Inductor, Shielded, 4.7Mh, 21Ma, Smd; Inductance Bourns 74R9629
INDUCTOR, SHIELDED, 4.7MH, 21MA, SMD; Inductance:4.7mH; RMS Current (Irms):60mA; Inductor Construction:Shielde d; Saturation Current (Isat):21mA; Product Range:SRE6603 Series; DC Resistance Max:13.9ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7MH, 21MA, SMD; Inductance:4.7mH; RMS Current (Irms):60mA; Inductor Construction:Shielded; Saturation Current (Isat):21mA; Product Range:SRE6603 Series; DC Resistance Max:13.9ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRE6603-472M-ND 71-SRE6603-472M 1274467-SRE6603-472M 74R9630 74R9629
Product Name Fixed Inductors SMD 4.7MH 60MA 13.9OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, Shielded, 4.7Mh, 21Ma, Smd, Full Reel; Inductance Bourns Inductor, Shielded, 4.7Mh, 21Ma, Smd; Inductance Bourns
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J103JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 6-1624113-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.4700 microH
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N4 0402DC-7N4XJRW , 0402DC-7N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details