Bourns, Inc. SMD 2.2UH Inductor and Choke SRF1260A-2R2Y

Description
INDUCT ARRAY 2 COIL 2.2UH SMD Product overview: SRF1260A-2R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1260A-2R2Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
INDUCT ARRAY 2 COIL 2.2UH SMD Product overview: SRF1260A-2R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1260A-2R2Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH Inductor and Choke - 73-SRF1260A-2R2Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH Inductor and Choke
73-SRF1260A-2R2Y
SMD 2.2UH Inductor and Choke 73-SRF1260A-2R2Y
INDUCT ARRAY 2 COIL 2.2UH SMD Product overview: SRF1260A-2R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1260A-2R2Y can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 2.2UH SMD Product overview: SRF1260A-2R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1260A-2R2Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Signal Transformers - 118-SRF1260A-2R2YTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
118-SRF1260A-2R2YTR-ND
Arrays, Signal Transformers 118-SRF1260A-2R2YTR-ND
Shielded 2 Coil Inductor Array 8.8µH Inductance - Connected in Series 2.2µH Inductance - Connected in Parallel 8.5mOhm Max DC Resistance (DCR) - Parallel 10.9A Nonstandard

Shielded 2 Coil Inductor Array 8.8µH Inductance - Connected in Series 2.2µH Inductance - Connected in Parallel 8.5mOhm Max DC Resistance (DCR) - Parallel 10.9A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 118-SRF1260A-2R2YDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
118-SRF1260A-2R2YDKR-ND
Arrays, Signal Transformers 118-SRF1260A-2R2YDKR-ND
Shielded 2 Coil Inductor Array 8.8µH Inductance - Connected in Series 2.2µH Inductance - Connected in Parallel 8.5mOhm Max DC Resistance (DCR) - Parallel 10.9A Nonstandard

Shielded 2 Coil Inductor Array 8.8µH Inductance - Connected in Series 2.2µH Inductance - Connected in Parallel 8.5mOhm Max DC Resistance (DCR) - Parallel 10.9A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 118-SRF1260A-2R2YCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
118-SRF1260A-2R2YCT-ND
Arrays, Signal Transformers 118-SRF1260A-2R2YCT-ND
Shielded 2 Coil Inductor Array 8.8µH Inductance - Connected in Series 2.2µH Inductance - Connected in Parallel 8.5mOhm Max DC Resistance (DCR) - Parallel 10.9A Nonstandard

Shielded 2 Coil Inductor Array 8.8µH Inductance - Connected in Series 2.2µH Inductance - Connected in Parallel 8.5mOhm Max DC Resistance (DCR) - Parallel 10.9A Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1274979-SRF1260A-2R2Y
Inductors, Coils, Chokes - Arrays, Signal Transformers 1274979-SRF1260A-2R2Y
Win Source Part Number: 1274979-SRF1260A-2R2 Y Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1260A Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Height: 0.244" (6.20mm) Number of Coils: 2 Inductance - Connected In Series: 8.8 µH Inductance - Connected In Parallel: 2.2 µH Current Rating - Parallel: 10.9 A Current Rating - Series: 5.46 A Current Saturation - Parallel: 15 A Current Saturation - Series: 7.5 A DC Resistance (DCR) - Parallel: 8.5mOhm Max DC Resistance (DCR) - Series: 33.3mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1260A-2R2YTR,SRF1 260A-2R2YTR,SRF1260A -2R2YDKR,SRF1260A-2R 2YCT,118-SRF1260A-2R 2YTR,118-SRF1260A-2R 2YCT,118-SRF1260A-2R 2YDKR,SRF1260A-2R2Y, SRF1260A-2R2YCT,SRF1 260A-2R2YDKR Base Product Number: SRF1260A

Win Source Part Number: 1274979-SRF1260A-2R2Y
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF1260A
Package: Tape & Reel
Shielding: Shielded
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Height: 0.244" (6.20mm)
Number of Coils: 2
Inductance - Connected In Series: 8.8 µH
Inductance - Connected In Parallel: 2.2 µH
Current Rating - Parallel: 10.9 A
Current Rating - Series: 5.46 A
Current Saturation - Parallel: 15 A
Current Saturation - Series: 7.5 A
DC Resistance (DCR) - Parallel: 8.5mOhm Max
DC Resistance (DCR) - Series: 33.3mOhm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF1260A-2R2YTR,SRF1260A-2R2YTR,SRF1260A-2R2YDKR,SRF1260A-2R2YCT,118-SRF1260A-2R2YTR,118-SRF1260A-2R2YCT,118-SRF1260A-2R2YDKR,SRF1260A-2R2Y,SRF1260A-2R2YCT,SRF1260A-2R2YDKR
Base Product Number: SRF1260A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 73-SRF1260A-2R2Y 118-SRF1260A-2R2YTR-ND 1274979-SRF1260A-2R2Y
Product Name SMD 2.2UH Inductor and Choke Arrays, Signal Transformers Inductors, Coils, Chokes - Arrays, Signal Transformers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power
Core Material Ferrite
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1678510 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 55
View Details
Fixed Inductors - 1674-CL1008-2563JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details