Shielded 2 Coil Inductor Array 400µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 175mOhm Max DC Resistance (DCR) - Parallel 1.96A Nonstandard
Shielded 2 Coil Inductor Array 400µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 175mOhm Max DC Resistance (DCR) - Parallel 1.96A Nonstandard
Shielded 2 Coil Inductor Array 400µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 175mOhm Max DC Resistance (DCR) - Parallel 1.96A Nonstandard
Manufacturer: Bourns Inc.
Win Source Part Number: 897372-SRF1280-101M
Series: SRF1280
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded 2 Coil Inductor Array 400 µH Inductance - Connected in Series 100 µH Inductance - Connected in Parallel 175mOhm Max DC Resistance (DCR) - Parallel 1.96 A Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRF1280
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRF1280-101MTR, SRF1280101M, SRF1280-101MDKR, SRF1280-101MCT
INDUCT ARRAY 2 COIL 100UH SMD Product overview: SRF1280-101M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280-101M can be used for catalog matching and distributor lookup.
INDUCTOR, DUAL, 100UH PARA., POWER; Product Range:SRF1280 Series; Inductance, Parallel:100µH; RMS Current - Parallel:1.96A; Saturation Current - Parallel:3.64A; Coupled Inductor Case:12.5mm x 12.5mm x 8mm; DC Resistance Max - RoHS Compliant: Yes
POWER INDUCTOR, 100UH, 1.96A, 20%, FULL REEL; Product Range:SRF1280 Series; Inductance, Parallel:100µH; RMS Current, Parallel:1.96A; Saturation Current, Parallel:3.64A; DC Resistance Max, Parallel:0.175ohm; Product Length:12.5mm RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRF1280-101MDKR-ND | 897372-SRF1280-101M | 73-SRF1280-101M | 23T1276 | 14T0970 |
| Product Name | Arrays, Signal Transformers | Arrays, Signal Transformers - SRF1280-101M | SMD 100UH Inductor and Choke | Inductor, Dual, 100Uh Para., Power; Product Range Bourns | Power Inductor, 100Uh, 1.96A, 20%, Full Reel; Product Range Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |||
| DCR | 0.1750 to 0.7010 ohms | 0.1750 ohms | |||
| Packing Method | Tape Reel | Tape & Reel (TR) |