Bourns, Inc. SMD 22UH 270MA 2 OHM Inductor and Choke SRN2010TA-220M

Description
FIXED IND 22UH 270MA 2 OHM SMD Product overview: SRN2010TA-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 270MA, 2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 270MA, 2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2010TA-220M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 270MA 2 OHM SMD Product overview: SRN2010TA-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 270MA, 2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 270MA, 2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2010TA-220M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 270MA 2 OHM Inductor and Choke - 71-SRN2010TA-220M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 270MA 2 OHM Inductor and Choke
71-SRN2010TA-220M
SMD 22UH 270MA 2 OHM Inductor and Choke 71-SRN2010TA-220M
FIXED IND 22UH 270MA 2 OHM SMD Product overview: SRN2010TA-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 270MA, 2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 270MA, 2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2010TA-220M can be used for catalog matching and distributor lookup.

FIXED IND 22UH 270MA 2 OHM SMD Product overview: SRN2010TA-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 270MA, 2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 270MA, 2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2010TA-220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274426-SRN2010TA-220M
Inductors, Coils, Chokes - Fixed Inductors 1274426-SRN2010TA-220M
Win Source Part Number: 1274426-SRN2010TA-22 0M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN2010TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 22 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 16 @ 1MHz Frequency - Self Resonant: 30MHz Package / Case: 0806 (2016 Metric) DC Resistance (DCR): 2Ohm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 270 mA Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN2010TA-220MDKR,SR N2010TA-220MTR,SRN20 10TA-220MCT Base Product Number: SRN2010TA Current - Saturation (Isat): 380mA

Win Source Part Number: 1274426-SRN2010TA-220M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN2010TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 22 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 16 @ 1MHz
Frequency - Self Resonant: 30MHz
Package / Case: 0806 (2016 Metric)
DC Resistance (DCR): 2Ohm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 270 mA
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN2010TA-220MDKR,SRN2010TA-220MTR,SRN2010TA-220MCT
Base Product Number: SRN2010TA
Current - Saturation (Isat): 380mA

Buy Now Datasheet
Surface Mount Inductors - 466210 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
466210
Surface Mount Inductors 466210
Bourns SRN2010TA-220M Power Inductor

Bourns SRN2010TA-220M Power Inductor

Supplier's Site
Fixed Inductors - SRN2010TA-220MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2010TA-220MTR-ND
Fixed Inductors SRN2010TA-220MTR-ND
22µH Semi-Shielded Wirewound Inductor 270mA 2Ohm 0806 (2016 Metric)

22µH Semi-Shielded Wirewound Inductor 270mA 2Ohm 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - SRN2010TA-220MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2010TA-220MCT-ND
Fixed Inductors SRN2010TA-220MCT-ND
22µH Semi-Shielded Wirewound Inductor 270mA 2Ohm 0806 (2016 Metric)

22µH Semi-Shielded Wirewound Inductor 270mA 2Ohm 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - SRN2010TA-220MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2010TA-220MDKR-ND
Fixed Inductors SRN2010TA-220MDKR-ND
22µH Semi-Shielded Wirewound Inductor 270mA 2Ohm 0806 (2016 Metric)

22µH Semi-Shielded Wirewound Inductor 270mA 2Ohm 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRN2010TA-220M 1274426-SRN2010TA-220M 466210 SRN2010TA-220MTR-ND
Product Name SMD 22UH 270MA 2 OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Surface Mount Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 22 microH 22 microH 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J822JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 7-1624113-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0300 microH
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-3N3 0402CS-3N3XJRW , 0402CS-3N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details