Bourns, Inc. Arrays, Signal Transformers SRF1260-102M

Description
Shielded 2 Coil Inductor Array 4mH Inductance - Connected in Series 1mH Inductance - Connected in Parallel 1.854Ohm Max DC Resistance (DCR) - Parallel 570mA Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 4mH Inductance - Connected in Series 1mH Inductance - Connected in Parallel 1.854Ohm Max DC Resistance (DCR) - Parallel 570mA Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - SRF1260-102MTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1260-102MTR-ND
Arrays, Signal Transformers SRF1260-102MTR-ND
Shielded 2 Coil Inductor Array 4mH Inductance - Connected in Series 1mH Inductance - Connected in Parallel 1.854Ohm Max DC Resistance (DCR) - Parallel 570mA Nonstandard

Shielded 2 Coil Inductor Array 4mH Inductance - Connected in Series 1mH Inductance - Connected in Parallel 1.854Ohm Max DC Resistance (DCR) - Parallel 570mA Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1260-102MCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1260-102MCT-ND
Arrays, Signal Transformers SRF1260-102MCT-ND
Shielded 2 Coil Inductor Array 4mH Inductance - Connected in Series 1mH Inductance - Connected in Parallel 1.854Ohm Max DC Resistance (DCR) - Parallel 570mA Nonstandard

Shielded 2 Coil Inductor Array 4mH Inductance - Connected in Series 1mH Inductance - Connected in Parallel 1.854Ohm Max DC Resistance (DCR) - Parallel 570mA Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1260-102MDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1260-102MDKR-ND
Arrays, Signal Transformers SRF1260-102MDKR-ND
Shielded 2 Coil Inductor Array 4mH Inductance - Connected in Series 1mH Inductance - Connected in Parallel 1.854Ohm Max DC Resistance (DCR) - Parallel 570mA Nonstandard

Shielded 2 Coil Inductor Array 4mH Inductance - Connected in Series 1mH Inductance - Connected in Parallel 1.854Ohm Max DC Resistance (DCR) - Parallel 570mA Nonstandard

Buy Now Datasheet
Power Inductor, 1Mh, 570Ma, 20%; Product Range Bourns - 14T0925 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1Mh, 570Ma, 20%; Product Range Bourns
14T0925
Power Inductor, 1Mh, 570Ma, 20%; Product Range Bourns 14T0925
POWER INDUCTOR, 1MH, 570MA, 20%; Product Range:SRF1260 Series; Inductance, Parallel:1mH; RMS Current, Parallel:570mA; Saturation Current, Parallel:700mA; DC Resistance Max, Parallel:1.854ohm; Product Length:12.5mm; Product Height:6mmRoHS Compliant: Yes

POWER INDUCTOR, 1MH, 570MA, 20%; Product Range:SRF1260 Series; Inductance, Parallel:1mH; RMS Current, Parallel:570mA; Saturation Current, Parallel:700mA; DC Resistance Max, Parallel:1.854ohm; Product Length:12.5mm; Product Height:6mmRoHS Compliant: Yes

Supplier's Site
Power Inductor, 1Mh, 570Ma, 20%; Product Range Bourns - 14T0924 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1Mh, 570Ma, 20%; Product Range Bourns
14T0924
Power Inductor, 1Mh, 570Ma, 20%; Product Range Bourns 14T0924
POWER INDUCTOR, 1MH, 570MA, 20%; Product Range:SRF1260 Series; Inductance, Parallel:1mH; RMS Current, Parallel:570mA; Saturation Current, Parallel:700mA; DC Resistance Max, Parallel:1.854ohm; Product Length:12.5mm; Product Height:6mmRoHS Compliant: Yes

POWER INDUCTOR, 1MH, 570MA, 20%; Product Range:SRF1260 Series; Inductance, Parallel:1mH; RMS Current, Parallel:570mA; Saturation Current, Parallel:700mA; DC Resistance Max, Parallel:1.854ohm; Product Length:12.5mm; Product Height:6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRF1260-102MTR-ND 14T0925
Product Name Arrays, Signal Transformers Power Inductor, 1Mh, 570Ma, 20%; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Inductance Tolerance 20 (+/- %)
DCR 1.85 to 6.78 ohms 1.85 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J334JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 1-2176738-6 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0068 microH
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-5N1 0201HT-5N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details