Bourns, Inc. Common Mode Chokes SRF3216A-601Y

Description
2 Line Common Mode Choke Surface Mount 600 Ohms @ 100MHz 300mA DCR 800mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 600 Ohms @ 100MHz 300mA DCR 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - SRF3216A-601YTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF3216A-601YTR-ND
Common Mode Chokes SRF3216A-601YTR-ND
2 Line Common Mode Choke Surface Mount 600 Ohms @ 100MHz 300mA DCR 800mOhm

2 Line Common Mode Choke Surface Mount 600 Ohms @ 100MHz 300mA DCR 800mOhm

Buy Now Datasheet
Common Mode Chokes - SRF3216A-601YCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF3216A-601YCT-ND
Common Mode Chokes SRF3216A-601YCT-ND
2 Line Common Mode Choke Surface Mount 600 Ohms @ 100MHz 300mA DCR 800mOhm

2 Line Common Mode Choke Surface Mount 600 Ohms @ 100MHz 300mA DCR 800mOhm

Buy Now Datasheet
Common Mode Chokes - SRF3216A-601YDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF3216A-601YDKR-ND
Common Mode Chokes SRF3216A-601YDKR-ND
2 Line Common Mode Choke Surface Mount 600 Ohms @ 100MHz 300mA DCR 800mOhm

2 Line Common Mode Choke Surface Mount 600 Ohms @ 100MHz 300mA DCR 800mOhm

Buy Now Datasheet
Automotive Dual SMD 600Ohm Inductor and Choke - 839-SRF3216A-601Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Dual SMD 600Ohm Inductor and Choke
839-SRF3216A-601Y
Automotive Dual SMD 600Ohm Inductor and Choke 839-SRF3216A-601Y
Common Mode Chokes Dual 600Ohm 100MHz 0.3A 0.8Ohm DCR SMD T/R Automotive AEC-Q200 Product overview: SRF3216A-601Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 600Ohm, 100MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 600Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF3216A-601Y can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 600Ohm 100MHz 0.3A 0.8Ohm DCR SMD T/R Automotive AEC-Q200 Product overview: SRF3216A-601Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 600Ohm, 100MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 600Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF3216A-601Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1221606-SRF3216A-601Y
Filters - Common Mode Chokes 1221606-SRF3216A-601Y
Win Source Part Number: 1221606-SRF3216A-601 Y Category: Filters>Common Mode Chokes Series: SRF3216A Package: Tape & Reel Voltage Rating - DC: 50V Current Rating (Max): 300mA Standard Package: 2,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.087" (2.20mm) Number of Lines: 2 Impedance @ Frequency: 600 Ohms @ 100 MHz DC Resistance (DCR) (Max): 800mOhm Package / Case: Horizontal, 4 PC Pad Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): SRF3216A601Y; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRF3216A-601YDKR,SRF 3216A-601YTR,SRF3216 A-601YCT Base Product Number: SRF3216A

Win Source Part Number: 1221606-SRF3216A-601Y
Category: Filters>Common Mode Chokes
Series: SRF3216A
Package: Tape & Reel
Voltage Rating - DC: 50V
Current Rating (Max): 300mA
Standard Package: 2,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.087" (2.20mm)
Number of Lines: 2
Impedance @ Frequency: 600 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 800mOhm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): SRF3216A601Y;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRF3216A-601YDKR,SRF3216A-601YTR,SRF3216A-601YCT
Base Product Number: SRF3216A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRF3216A-601YTR-ND 839-SRF3216A-601Y 1221606-SRF3216A-601Y
Product Name Common Mode Chokes Automotive Dual SMD 600Ohm Inductor and Choke Filters - Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Application Common Mode Choke; RF Choke RF Choke
DCR 0.8000 ohms 0.8000 ohms
Rated DC Current 300 milliamps 300 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J124JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176638-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 486-3119-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details