Win Source Part Number: 1274472-SRE6603-103M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRE6603
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 mH
Height - Seated (Max): 0.115" (2.92mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 50 @ 100kHz
Frequency - Self Resonant: 800kHz
Package / Case: Nonstandard
DC Resistance (DCR): 32.8Ohm Max
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRE6603-103MDKR,SRE6
Base Product Number: SRE6603
Current - Saturation (Isat): 17mA
10mH Shielded Wirewound Inductor 20mA 32.8Ohm Max Nonstandard
10mH Shielded Wirewound Inductor 20mA 32.8Ohm Max Nonstandard
10mH Shielded Wirewound Inductor 20mA 32.8Ohm Max Nonstandard
Bourns SRE6603-103M Power Inductor
FIXED IND 10MH 20MA 32.8 OHM SMD Product overview: SRE6603-103M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10MH, 20MA, 32.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10MH, 20MA, 32.8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRE6603-103M can be used for catalog matching and distributor lookup.
INDUCTOR, SHIELDED, 10MH, 17MA, SMD; Inductance:10mH; RMS Current (Irms):20mA; Inductor Construction:Shielde
Surface Mount Power Inductor, SRE6603 Series, 10 mH, 20%, Shielded, 32.8 ohm, 20 mA RoHS Compliant: Yes
| Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1274472-SRE6603-103M | SRE6603-103MTR-ND | 466301 | 71-SRE6603-103M | 74R9600 | 23T1206 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Surface Mount Inductors | SMD 10MH 20MA 32.8 OHM Inductor and Choke | Inductor, Shielded, 10Mh, 17Ma, Smd; Inductance Bourns | Surface Mount Power Inductor, Sre6603 Series, 10 Mh, 20%, Shielded, 32.8 Ohm, 20 Ma Rohs Compliant Bourns |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | |
| Technology | Standard; Wirewound | Drum Core, Wirewound | ||||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | |||
| Application | RF Choke | Power Choke |