Bourns, Inc. Inductors, Coils, Chokes - Arrays, Signal Transformers SRF1280-471M

Description
Win Source Part Number: 1274963-SRF1280-471M Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1280 Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Height: 0.315" (8.00mm) Number of Coils: 2 Inductance - Connected In Series: 1.88 mH Inductance - Connected In Parallel: 470 µH Current Rating - Parallel: 850 mA Current Rating - Series: 427 mA Current Saturation - Parallel: 1.68 A Current Saturation - Series: 838 mA DC Resistance (DCR) - Parallel: 865mOhm Max DC Resistance (DCR) - Series: 3.3Ohm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1280471M,SRF1280- 471MDKR,SRF1280-471M CT,SRF1280-471MTR Base Product Number: SRF1280
Request a Quote Datasheet
Description
Win Source Part Number: 1274963-SRF1280-471M Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1280 Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Height: 0.315" (8.00mm) Number of Coils: 2 Inductance - Connected In Series: 1.88 mH Inductance - Connected In Parallel: 470 µH Current Rating - Parallel: 850 mA Current Rating - Series: 427 mA Current Saturation - Parallel: 1.68 A Current Saturation - Series: 838 mA DC Resistance (DCR) - Parallel: 865mOhm Max DC Resistance (DCR) - Series: 3.3Ohm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1280471M,SRF1280- 471MDKR,SRF1280-471M CT,SRF1280-471MTR Base Product Number: SRF1280
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1274963-SRF1280-471M
Inductors, Coils, Chokes - Arrays, Signal Transformers 1274963-SRF1280-471M
Win Source Part Number: 1274963-SRF1280-471M Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1280 Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Height: 0.315" (8.00mm) Number of Coils: 2 Inductance - Connected In Series: 1.88 mH Inductance - Connected In Parallel: 470 µH Current Rating - Parallel: 850 mA Current Rating - Series: 427 mA Current Saturation - Parallel: 1.68 A Current Saturation - Series: 838 mA DC Resistance (DCR) - Parallel: 865mOhm Max DC Resistance (DCR) - Series: 3.3Ohm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1280471M,SRF1280- 471MDKR,SRF1280-471M CT,SRF1280-471MTR Base Product Number: SRF1280

Win Source Part Number: 1274963-SRF1280-471M
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF1280
Package: Tape & Reel
Shielding: Shielded
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Height: 0.315" (8.00mm)
Number of Coils: 2
Inductance - Connected In Series: 1.88 mH
Inductance - Connected In Parallel: 470 µH
Current Rating - Parallel: 850 mA
Current Rating - Series: 427 mA
Current Saturation - Parallel: 1.68 A
Current Saturation - Series: 838 mA
DC Resistance (DCR) - Parallel: 865mOhm Max
DC Resistance (DCR) - Series: 3.3Ohm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF1280471M,SRF1280-471MDKR,SRF1280-471MCT,SRF1280-471MTR
Base Product Number: SRF1280

Buy Now Datasheet
SMD 470UH Inductor and Choke - 73-SRF1280-471M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 470UH Inductor and Choke
73-SRF1280-471M
SMD 470UH Inductor and Choke 73-SRF1280-471M
INDUCT ARRAY 2 COIL 470UH SMD Product overview: SRF1280-471M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280-471M can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 470UH SMD Product overview: SRF1280-471M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280-471M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Signal Transformers - SRF1280-471MTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280-471MTR-ND
Arrays, Signal Transformers SRF1280-471MTR-ND
Shielded 2 Coil Inductor Array 1.88mH Inductance - Connected in Series 470µH Inductance - Connected in Parallel 865mOhm Max DC Resistance (DCR) - Parallel 850mA Nonstandard

Shielded 2 Coil Inductor Array 1.88mH Inductance - Connected in Series 470µH Inductance - Connected in Parallel 865mOhm Max DC Resistance (DCR) - Parallel 850mA Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1280-471MDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280-471MDKR-ND
Arrays, Signal Transformers SRF1280-471MDKR-ND
Shielded 2 Coil Inductor Array 1.88mH Inductance - Connected in Series 470µH Inductance - Connected in Parallel 865mOhm Max DC Resistance (DCR) - Parallel 850mA Nonstandard

Shielded 2 Coil Inductor Array 1.88mH Inductance - Connected in Series 470µH Inductance - Connected in Parallel 865mOhm Max DC Resistance (DCR) - Parallel 850mA Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1280-471MCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280-471MCT-ND
Arrays, Signal Transformers SRF1280-471MCT-ND
Shielded 2 Coil Inductor Array 1.88mH Inductance - Connected in Series 470µH Inductance - Connected in Parallel 865mOhm Max DC Resistance (DCR) - Parallel 850mA Nonstandard

Shielded 2 Coil Inductor Array 1.88mH Inductance - Connected in Series 470µH Inductance - Connected in Parallel 865mOhm Max DC Resistance (DCR) - Parallel 850mA Nonstandard

Buy Now Datasheet
Power Inductor, 470Uh, 850Ma, 20%; Product Range Bourns - 14T0993 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 470Uh, 850Ma, 20%; Product Range Bourns
14T0993
Power Inductor, 470Uh, 850Ma, 20%; Product Range Bourns 14T0993
POWER INDUCTOR, 470UH, 850MA, 20%; Product Range:SRF1280 Series; Inductance, Parallel:470µH; RMS Current, Parallel:850mA; Saturation Current, Parallel:1.68A; DC Resistance Max, Parallel:0.865ohm; Product Length:12.5mm RoHS Compliant: Yes

POWER INDUCTOR, 470UH, 850MA, 20%; Product Range:SRF1280 Series; Inductance, Parallel:470µH; RMS Current, Parallel:850mA; Saturation Current, Parallel:1.68A; DC Resistance Max, Parallel:0.865ohm; Product Length:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 470Uh, 850Ma, 20%; Product Range Bourns - 14T0994 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 470Uh, 850Ma, 20%; Product Range Bourns
14T0994
Power Inductor, 470Uh, 850Ma, 20%; Product Range Bourns 14T0994
POWER INDUCTOR, 470UH, 850MA, 20%; Product Range:SRF1280 Series; Inductance, Parallel:470µH; RMS Current, Parallel:850mA; Saturation Current, Parallel:1.68A; DC Resistance Max, Parallel:0.865ohm; Product Length:12.5mm RoHS Compliant: Yes

POWER INDUCTOR, 470UH, 850MA, 20%; Product Range:SRF1280 Series; Inductance, Parallel:470µH; RMS Current, Parallel:850mA; Saturation Current, Parallel:1.68A; DC Resistance Max, Parallel:0.865ohm; Product Length:12.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274963-SRF1280-471M 73-SRF1280-471M SRF1280-471MTR-ND 14T0993
Product Name Inductors, Coils, Chokes - Arrays, Signal Transformers SMD 470UH Inductor and Choke Arrays, Signal Transformers Power Inductor, 470Uh, 850Ma, 20%; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Application RF Choke
DCR 0.8650 ohms 0.8650 to 3.3 ohms 0.8650 ohms
Technology Power
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3128-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details