Bourns, Inc. Fixed Inductors SRN2009T-2R2M

Description
2.2µH Semi-Shielded Wirewound Inductor 900mA 160mOhm 0806 (2016 Metric)
Request a Quote Datasheet
Description
2.2µH Semi-Shielded Wirewound Inductor 900mA 160mOhm 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN2009T-2R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2009T-2R2MDKR-ND
Fixed Inductors SRN2009T-2R2MDKR-ND
2.2µH Semi-Shielded Wirewound Inductor 900mA 160mOhm 0806 (2016 Metric)

2.2µH Semi-Shielded Wirewound Inductor 900mA 160mOhm 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - SRN2009T-2R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2009T-2R2MTR-ND
Fixed Inductors SRN2009T-2R2MTR-ND
2.2µH Semi-Shielded Wirewound Inductor 900mA 160mOhm 0806 (2016 Metric)

2.2µH Semi-Shielded Wirewound Inductor 900mA 160mOhm 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - SRN2009T-2R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2009T-2R2MCT-ND
Fixed Inductors SRN2009T-2R2MCT-ND
2.2µH Semi-Shielded Wirewound Inductor 900mA 160mOhm 0806 (2016 Metric)

2.2µH Semi-Shielded Wirewound Inductor 900mA 160mOhm 0806 (2016 Metric)

Buy Now Datasheet
Inductor, 2.2Uh, 0.9A, Semi-Shld; Inductance Bourns - 43AC9503 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 0.9A, Semi-Shld; Inductance Bourns
43AC9503
Inductor, 2.2Uh, 0.9A, Semi-Shld; Inductance Bourns 43AC9503
INDUCTOR, 2.2UH, 0.9A, SEMI-SHLD; Inductance:2.2µH; RMS Current (Irms):900mA; Inductor Construction:Semishi elded; Saturation Current (Isat):900mA; Product Range:SRN2009T Series; Power Inductor Case:2mm x 1.6mm x 0.95mm; DC ResistanceRoHS Compliant: Yes

INDUCTOR, 2.2UH, 0.9A, SEMI-SHLD; Inductance:2.2µH; RMS Current (Irms):900mA; Inductor Construction:Semishielded; Saturation Current (Isat):900mA; Product Range:SRN2009T Series; Power Inductor Case:2mm x 1.6mm x 0.95mm; DC ResistanceRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 2.2Uh, Semishielded, 0.9A; Inductance Bourns - 33AK4352 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Semishielded, 0.9A; Inductance Bourns
33AK4352
Inductor, 2.2Uh, Semishielded, 0.9A; Inductance Bourns 33AK4352
INDUCTOR, 2.2UH, SEMISHIELDED, 0.9A; Inductance:2.2µH; RMS Current (Irms):900mA; Inductor Construction:Semishi elded; Saturation Current (Isat):900mA; Product Range:SRN2009T Series; Power Inductor Case:2mm x 1.6mm x 0.95mm RoHS Compliant: Yes

INDUCTOR, 2.2UH, SEMISHIELDED, 0.9A; Inductance:2.2µH; RMS Current (Irms):900mA; Inductor Construction:Semishielded; Saturation Current (Isat):900mA; Product Range:SRN2009T Series; Power Inductor Case:2mm x 1.6mm x 0.95mm RoHS Compliant: Yes

Supplier's Site
Inductor, 2.2Uh, Semishielded, 0.9A; Inductance Bourns - 52AC7365 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Semishielded, 0.9A; Inductance Bourns
52AC7365
Inductor, 2.2Uh, Semishielded, 0.9A; Inductance Bourns 52AC7365
INDUCTOR, 2.2UH, SEMISHIELDED, 0.9A; Inductance:2.2µH; RMS Current (Irms):900mA; Inductor Construction:Semishi elded; Saturation Current (Isat):900mA; Product Range:SRN2009T Series; Inductor Case / Package:0806 [2016 Metric] RoHS Compliant: Yes

INDUCTOR, 2.2UH, SEMISHIELDED, 0.9A; Inductance:2.2µH; RMS Current (Irms):900mA; Inductor Construction:Semishielded; Saturation Current (Isat):900mA; Product Range:SRN2009T Series; Inductor Case / Package:0806 [2016 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN2009T-2R2MDKR-ND 43AC9503 33AK4352
Product Name Fixed Inductors Inductor, 2.2Uh, 0.9A, Semi-Shld; Inductance Bourns Inductor, 2.2Uh, Semishielded, 0.9A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2474JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1911197P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 20 ohms
Rated DC Current 90 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-DSO1-20-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details