Bourns, Inc. Arrays, Signal Transformers SRF1260-681M

Description
Shielded 2 Coil Inductor Array 2.72mH Inductance - Connected in Series 680µH Inductance - Connected in Parallel 1.212Ohm Max DC Resistance (DCR) - Parallel 700mA Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 2.72mH Inductance - Connected in Series 680µH Inductance - Connected in Parallel 1.212Ohm Max DC Resistance (DCR) - Parallel 700mA Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - SRF1260-681MTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1260-681MTR-ND
Arrays, Signal Transformers SRF1260-681MTR-ND
Shielded 2 Coil Inductor Array 2.72mH Inductance - Connected in Series 680µH Inductance - Connected in Parallel 1.212Ohm Max DC Resistance (DCR) - Parallel 700mA Nonstandard

Shielded 2 Coil Inductor Array 2.72mH Inductance - Connected in Series 680µH Inductance - Connected in Parallel 1.212Ohm Max DC Resistance (DCR) - Parallel 700mA Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1260-681MDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1260-681MDKR-ND
Arrays, Signal Transformers SRF1260-681MDKR-ND
Shielded 2 Coil Inductor Array 2.72mH Inductance - Connected in Series 680µH Inductance - Connected in Parallel 1.212Ohm Max DC Resistance (DCR) - Parallel 700mA Nonstandard

Shielded 2 Coil Inductor Array 2.72mH Inductance - Connected in Series 680µH Inductance - Connected in Parallel 1.212Ohm Max DC Resistance (DCR) - Parallel 700mA Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1260-681MCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1260-681MCT-ND
Arrays, Signal Transformers SRF1260-681MCT-ND
Shielded 2 Coil Inductor Array 2.72mH Inductance - Connected in Series 680µH Inductance - Connected in Parallel 1.212Ohm Max DC Resistance (DCR) - Parallel 700mA Nonstandard

Shielded 2 Coil Inductor Array 2.72mH Inductance - Connected in Series 680µH Inductance - Connected in Parallel 1.212Ohm Max DC Resistance (DCR) - Parallel 700mA Nonstandard

Buy Now Datasheet
SMD 680UH Inductor and Choke - 73-SRF1260-681M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 680UH Inductor and Choke
73-SRF1260-681M
SMD 680UH Inductor and Choke 73-SRF1260-681M
INDUCT ARRAY 2 COIL 680UH SMD Product overview: SRF1260-681M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1260-681M can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 680UH SMD Product overview: SRF1260-681M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1260-681M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1274986-SRF1260-681M
Inductors, Coils, Chokes - Arrays, Signal Transformers 1274986-SRF1260-681M
Win Source Part Number: 1274986-SRF1260-681M Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1260 Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Height: 0.244" (6.20mm) Number of Coils: 2 Inductance - Connected In Series: 2.72 mH Inductance - Connected In Parallel: 680 µH Current Rating - Parallel: 700 mA Current Rating - Series: 350 mA Current Saturation - Parallel: 850 mA Current Saturation - Series: 425 mA DC Resistance (DCR) - Parallel: 1.212Ohm Max DC Resistance (DCR) - Series: 4.635Ohm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1260-681MTR,SRF12 60681M,SRF1260-681MD KR,SRF1260-681MCT Base Product Number: SRF1260

Win Source Part Number: 1274986-SRF1260-681M
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF1260
Package: Tape & Reel
Shielding: Shielded
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Height: 0.244" (6.20mm)
Number of Coils: 2
Inductance - Connected In Series: 2.72 mH
Inductance - Connected In Parallel: 680 µH
Current Rating - Parallel: 700 mA
Current Rating - Series: 350 mA
Current Saturation - Parallel: 850 mA
Current Saturation - Series: 425 mA
DC Resistance (DCR) - Parallel: 1.212Ohm Max
DC Resistance (DCR) - Series: 4.635Ohm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF1260-681MTR,SRF1260681M,SRF1260-681MDKR,SRF1260-681MCT
Base Product Number: SRF1260

Buy Now Datasheet
Power Inductor, 680Uh, 700Ma, 20%; Product Range Bourns - 14T0954 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 680Uh, 700Ma, 20%; Product Range Bourns
14T0954
Power Inductor, 680Uh, 700Ma, 20%; Product Range Bourns 14T0954
POWER INDUCTOR, 680UH, 700MA, 20%; Product Range:SRF1260 Series; Inductance, Parallel:680µH; RMS Current, Parallel:700mA; Saturation Current, Parallel:850mA; DC Resistance Max, Parallel:1.212ohm; Product Length:12.5mm RoHS Compliant: Yes

POWER INDUCTOR, 680UH, 700MA, 20%; Product Range:SRF1260 Series; Inductance, Parallel:680µH; RMS Current, Parallel:700mA; Saturation Current, Parallel:850mA; DC Resistance Max, Parallel:1.212ohm; Product Length:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 680Uh, 700Ma, 20%; Product Range Bourns - 14T0953 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 680Uh, 700Ma, 20%; Product Range Bourns
14T0953
Power Inductor, 680Uh, 700Ma, 20%; Product Range Bourns 14T0953
POWER INDUCTOR, 680UH, 700MA, 20%; Product Range:SRF1260 Series; Inductance, Parallel:680µH; RMS Current, Parallel:700mA; Saturation Current, Parallel:850mA; DC Resistance Max, Parallel:1.212ohm; Product Length:12.5mm RoHS Compliant: Yes

POWER INDUCTOR, 680UH, 700MA, 20%; Product Range:SRF1260 Series; Inductance, Parallel:680µH; RMS Current, Parallel:700mA; Saturation Current, Parallel:850mA; DC Resistance Max, Parallel:1.212ohm; Product Length:12.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRF1260-681MTR-ND 73-SRF1260-681M 1274986-SRF1260-681M 14T0954
Product Name Arrays, Signal Transformers SMD 680UH Inductor and Choke Inductors, Coils, Chokes - Arrays, Signal Transformers Power Inductor, 680Uh, 700Ma, 20%; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 1.21 to 4.63 ohms 1.21 ohms 1.21 ohms
Packing Method Tape Reel Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
High Frequency & RF Inductors - 5-1624113-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1800 microH
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details