Bourns, Inc. Filters - Common Mode Chokes SRF2012A-181YA

Description
Win Source Part Number: 1277130-SRF2012A-181 YA Category: Filters>Common Mode Chokes Series: SRF2012AA Package: Tape & Reel Voltage Rating - DC: 50V Current Rating (Max): 350mA Standard Package: 2,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.055" (1.40mm) Number of Lines: 2 Impedance @ Frequency: 180 Ohms @ 100 MHz DC Resistance (DCR) (Max): 350mOhm Package / Case: Horizontal, 4 PC Pad Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRF2012A-181YATR,SRF 2012A-181YADKR,SRF20 12A-181YACT Base Product Number: SRF2012A
Request a Quote Datasheet
Description
Win Source Part Number: 1277130-SRF2012A-181 YA Category: Filters>Common Mode Chokes Series: SRF2012AA Package: Tape & Reel Voltage Rating - DC: 50V Current Rating (Max): 350mA Standard Package: 2,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.055" (1.40mm) Number of Lines: 2 Impedance @ Frequency: 180 Ohms @ 100 MHz DC Resistance (DCR) (Max): 350mOhm Package / Case: Horizontal, 4 PC Pad Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRF2012A-181YATR,SRF 2012A-181YADKR,SRF20 12A-181YACT Base Product Number: SRF2012A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1277130-SRF2012A-181YA
Filters - Common Mode Chokes 1277130-SRF2012A-181YA
Win Source Part Number: 1277130-SRF2012A-181 YA Category: Filters>Common Mode Chokes Series: SRF2012AA Package: Tape & Reel Voltage Rating - DC: 50V Current Rating (Max): 350mA Standard Package: 2,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.055" (1.40mm) Number of Lines: 2 Impedance @ Frequency: 180 Ohms @ 100 MHz DC Resistance (DCR) (Max): 350mOhm Package / Case: Horizontal, 4 PC Pad Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRF2012A-181YATR,SRF 2012A-181YADKR,SRF20 12A-181YACT Base Product Number: SRF2012A

Win Source Part Number: 1277130-SRF2012A-181YA
Category: Filters>Common Mode Chokes
Series: SRF2012AA
Package: Tape & Reel
Voltage Rating - DC: 50V
Current Rating (Max): 350mA
Standard Package: 2,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.055" (1.40mm)
Number of Lines: 2
Impedance @ Frequency: 180 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 350mOhm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRF2012A-181YATR,SRF2012A-181YADKR,SRF2012A-181YACT
Base Product Number: SRF2012A

Buy Now Datasheet
Common Mode Chokes - SRF2012A-181YATR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF2012A-181YATR-ND
Common Mode Chokes SRF2012A-181YATR-ND
2 Line Common Mode Choke Surface Mount 180 Ohms @ 100MHz 350mA DCR 350mOhm

2 Line Common Mode Choke Surface Mount 180 Ohms @ 100MHz 350mA DCR 350mOhm

Buy Now Datasheet
Common Mode Chokes - SRF2012A-181YACT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF2012A-181YACT-ND
Common Mode Chokes SRF2012A-181YACT-ND
2 Line Common Mode Choke Surface Mount 180 Ohms @ 100MHz 350mA DCR 350mOhm

2 Line Common Mode Choke Surface Mount 180 Ohms @ 100MHz 350mA DCR 350mOhm

Buy Now Datasheet
Common Mode Chokes - SRF2012A-181YADKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF2012A-181YADKR-ND
Common Mode Chokes SRF2012A-181YADKR-ND
2 Line Common Mode Choke Surface Mount 180 Ohms @ 100MHz 350mA DCR 350mOhm

2 Line Common Mode Choke Surface Mount 180 Ohms @ 100MHz 350mA DCR 350mOhm

Buy Now Datasheet
Automotive SMD 350MA 180OHM Inductor and Choke - 839-SRF2012A-181YA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 350MA 180OHM Inductor and Choke
839-SRF2012A-181YA
Automotive SMD 350MA 180OHM Inductor and Choke 839-SRF2012A-181YA
CMC 350MA 2LN 180OHM SMD AECQ200 Product overview: SRF2012A-181YA from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 350MA, 180OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 350MA, 180OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF2012A-181YA can be used for catalog matching and distributor lookup.

CMC 350MA 2LN 180OHM SMD AECQ200 Product overview: SRF2012A-181YA from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 350MA, 180OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 350MA, 180OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF2012A-181YA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1277130-SRF2012A-181YA SRF2012A-181YATR-ND 839-SRF2012A-181YA
Product Name Filters - Common Mode Chokes Common Mode Chokes Automotive SMD 350MA 180OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Application RF Choke Common Mode Choke; RF Choke
DCR 0.3500 ohms 0.3500 ohms
Rated DC Current 350 milliamps 350 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5741-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details