Bourns, Inc. 0.4A Inductor and Choke SRF1306-501Y

Description
LINE FILTER 50VDC 0.4A Product overview: SRF1306-501Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.4A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF1306-501Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LINE FILTER 50VDC 0.4A Product overview: SRF1306-501Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.4A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF1306-501Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4A Inductor and Choke - 839-SRF1306-501Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4A Inductor and Choke
839-SRF1306-501Y
0.4A Inductor and Choke 839-SRF1306-501Y
LINE FILTER 50VDC 0.4A Product overview: SRF1306-501Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.4A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF1306-501Y can be used for catalog matching and distributor lookup.

LINE FILTER 50VDC 0.4A Product overview: SRF1306-501Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.4A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF1306-501Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 118-SRF1306-501YCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
118-SRF1306-501YCT-ND
Common Mode Chokes 118-SRF1306-501YCT-ND
DC EMC/EMI Line Filter 400mA AC Single Stage SMD (SMT) Tab

DC EMC/EMI Line Filter 400mA AC Single Stage SMD (SMT) Tab

Buy Now Datasheet
Common Mode Chokes - 118-SRF1306-501YTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
118-SRF1306-501YTR-ND
Common Mode Chokes 118-SRF1306-501YTR-ND
DC EMC/EMI Line Filter 400mA AC Single Stage SMD (SMT) Tab

DC EMC/EMI Line Filter 400mA AC Single Stage SMD (SMT) Tab

Buy Now Datasheet
Common Mode Chokes - 118-SRF1306-501YDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
118-SRF1306-501YDKR-ND
Common Mode Chokes 118-SRF1306-501YDKR-ND
DC EMC/EMI Line Filter 400mA AC Single Stage SMD (SMT) Tab

DC EMC/EMI Line Filter 400mA AC Single Stage SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-SRF1306-501Y 118-SRF1306-501YCT-ND
Product Name 0.4A Inductor and Choke Common Mode Chokes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Power Line
Impedance 1200 ohms
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

50uH 35A Inductor and Choke - 839-DLFP-0147-35C5 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 50 microH
Lead Style Lead Wire
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details