Bourns, Inc. Arrays, Signal Transformers SRF1280-821M

Description
Shielded 2 Coil Inductor Array 3.28mH Inductance - Connected in Series 820µH Inductance - Connected in Parallel 1.632Ohm Max DC Resistance (DCR) - Parallel 650mA Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 3.28mH Inductance - Connected in Series 820µH Inductance - Connected in Parallel 1.632Ohm Max DC Resistance (DCR) - Parallel 650mA Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - 118-SRF1280-821MDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
118-SRF1280-821MDKR-ND
Arrays, Signal Transformers 118-SRF1280-821MDKR-ND
Shielded 2 Coil Inductor Array 3.28mH Inductance - Connected in Series 820µH Inductance - Connected in Parallel 1.632Ohm Max DC Resistance (DCR) - Parallel 650mA Nonstandard

Shielded 2 Coil Inductor Array 3.28mH Inductance - Connected in Series 820µH Inductance - Connected in Parallel 1.632Ohm Max DC Resistance (DCR) - Parallel 650mA Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 118-SRF1280-821MCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
118-SRF1280-821MCT-ND
Arrays, Signal Transformers 118-SRF1280-821MCT-ND
Shielded 2 Coil Inductor Array 3.28mH Inductance - Connected in Series 820µH Inductance - Connected in Parallel 1.632Ohm Max DC Resistance (DCR) - Parallel 650mA Nonstandard

Shielded 2 Coil Inductor Array 3.28mH Inductance - Connected in Series 820µH Inductance - Connected in Parallel 1.632Ohm Max DC Resistance (DCR) - Parallel 650mA Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 118-SRF1280-821MTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
118-SRF1280-821MTR-ND
Arrays, Signal Transformers 118-SRF1280-821MTR-ND
Shielded 2 Coil Inductor Array 3.28mH Inductance - Connected in Series 820µH Inductance - Connected in Parallel 1.632Ohm Max DC Resistance (DCR) - Parallel 650mA Nonstandard

Shielded 2 Coil Inductor Array 3.28mH Inductance - Connected in Series 820µH Inductance - Connected in Parallel 1.632Ohm Max DC Resistance (DCR) - Parallel 650mA Nonstandard

Buy Now Datasheet
SMD 820UH Inductor and Choke - 73-SRF1280-821M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 820UH Inductor and Choke
73-SRF1280-821M
SMD 820UH Inductor and Choke 73-SRF1280-821M
INDUCT ARRAY 2 COIL 820UH SMD Product overview: SRF1280-821M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 820UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280-821M can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 820UH SMD Product overview: SRF1280-821M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 820UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280-821M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1274957-SRF1280-821M
Inductors, Coils, Chokes - Arrays, Signal Transformers 1274957-SRF1280-821M
Win Source Part Number: 1274957-SRF1280-821M Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1280 Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Height: 0.315" (8.00mm) Number of Coils: 2 Inductance - Connected In Series: 3.28 mH Inductance - Connected In Parallel: 820 µH Current Rating - Parallel: 650 mA Current Rating - Series: 325 mA Current Saturation - Parallel: 1.27 A Current Saturation - Series: 633 mA DC Resistance (DCR) - Parallel: 1.632Ohm Max DC Resistance (DCR) - Series: 5.896Ohm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1280-821MTR,SRF12 80-821MDKR,SRF1280-8 21MCT,SRF1280821M Base Product Number: SRF1280

Win Source Part Number: 1274957-SRF1280-821M
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF1280
Package: Tape & Reel
Shielding: Shielded
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Height: 0.315" (8.00mm)
Number of Coils: 2
Inductance - Connected In Series: 3.28 mH
Inductance - Connected In Parallel: 820 µH
Current Rating - Parallel: 650 mA
Current Rating - Series: 325 mA
Current Saturation - Parallel: 1.27 A
Current Saturation - Series: 633 mA
DC Resistance (DCR) - Parallel: 1.632Ohm Max
DC Resistance (DCR) - Series: 5.896Ohm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF1280-821MTR,SRF1280-821MDKR,SRF1280-821MCT,SRF1280821M
Base Product Number: SRF1280

Buy Now Datasheet
Power Inductor, 820Uh, 650Ma, 20%; Product Range Bourns - 14T1007 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 820Uh, 650Ma, 20%; Product Range Bourns
14T1007
Power Inductor, 820Uh, 650Ma, 20%; Product Range Bourns 14T1007
POWER INDUCTOR, 820UH, 650MA, 20%; Product Range:SRF1280 Series; Inductance, Parallel:820µH; RMS Current, Parallel:650mA; Saturation Current, Parallel:1.27A; DC Resistance Max, Parallel:1.632ohm; Product Length:12.5mm RoHS Compliant: Yes

POWER INDUCTOR, 820UH, 650MA, 20%; Product Range:SRF1280 Series; Inductance, Parallel:820µH; RMS Current, Parallel:650mA; Saturation Current, Parallel:1.27A; DC Resistance Max, Parallel:1.632ohm; Product Length:12.5mm RoHS Compliant: Yes

Supplier's Site
Inductor, Dual, 820Uh Para., Power; Product Range Bourns - 23T1294 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Dual, 820Uh Para., Power; Product Range Bourns
23T1294
Inductor, Dual, 820Uh Para., Power; Product Range Bourns 23T1294
INDUCTOR, DUAL, 820UH PARA., POWER; Product Range:SRF1280 Series; Inductance, Parallel:820µH; RMS Current - Parallel:650mA; Saturation Current - Parallel:1.27A; Coupled Inductor Case:12.5mm x 12.5mm x 8mm; DC Resistance Max - RoHS Compliant: Yes

INDUCTOR, DUAL, 820UH PARA., POWER; Product Range:SRF1280 Series; Inductance, Parallel:820µH; RMS Current - Parallel:650mA; Saturation Current - Parallel:1.27A; Coupled Inductor Case:12.5mm x 12.5mm x 8mm; DC Resistance Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRF1280-821MDKR-ND 73-SRF1280-821M 1274957-SRF1280-821M 14T1007 23T1294
Product Name Arrays, Signal Transformers SMD 820UH Inductor and Choke Inductors, Coils, Chokes - Arrays, Signal Transformers Power Inductor, 820Uh, 650Ma, 20%; Product Range Bourns Inductor, Dual, 820Uh Para., Power; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 1.63 to 5.9 ohms 1.63 ohms 1.63 ohms
Packing Method Tape Reel Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5776-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Fixed Inductors - FIT80-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - KQ1008TE56NJ - 1067838-KQ1008TE56NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0560 microH
Inductance Tolerance 5 (+/- %)
View Details