Bourns, Inc. SMD 82UH Inductor and Choke SRF1280-820M

Description
INDUCT ARRAY 2 COIL 82UH SMD Product overview: SRF1280-820M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280-820M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
INDUCT ARRAY 2 COIL 82UH SMD Product overview: SRF1280-820M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280-820M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 82UH Inductor and Choke - 73-SRF1280-820M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 82UH Inductor and Choke
73-SRF1280-820M
SMD 82UH Inductor and Choke 73-SRF1280-820M
INDUCT ARRAY 2 COIL 82UH SMD Product overview: SRF1280-820M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280-820M can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 82UH SMD Product overview: SRF1280-820M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280-820M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Signal Transformers - SRF1280-820MCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280-820MCT-ND
Arrays, Signal Transformers SRF1280-820MCT-ND
Shielded 2 Coil Inductor Array 328µH Inductance - Connected in Series 82µH Inductance - Connected in Parallel 153mOhm Max DC Resistance (DCR) - Parallel 2.09A Nonstandard

Shielded 2 Coil Inductor Array 328µH Inductance - Connected in Series 82µH Inductance - Connected in Parallel 153mOhm Max DC Resistance (DCR) - Parallel 2.09A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1280-820MTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280-820MTR-ND
Arrays, Signal Transformers SRF1280-820MTR-ND
Shielded 2 Coil Inductor Array 328µH Inductance - Connected in Series 82µH Inductance - Connected in Parallel 153mOhm Max DC Resistance (DCR) - Parallel 2.09A Nonstandard

Shielded 2 Coil Inductor Array 328µH Inductance - Connected in Series 82µH Inductance - Connected in Parallel 153mOhm Max DC Resistance (DCR) - Parallel 2.09A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1280-820MDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280-820MDKR-ND
Arrays, Signal Transformers SRF1280-820MDKR-ND
Shielded 2 Coil Inductor Array 328µH Inductance - Connected in Series 82µH Inductance - Connected in Parallel 153mOhm Max DC Resistance (DCR) - Parallel 2.09A Nonstandard

Shielded 2 Coil Inductor Array 328µH Inductance - Connected in Series 82µH Inductance - Connected in Parallel 153mOhm Max DC Resistance (DCR) - Parallel 2.09A Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1274958-SRF1280-820M
Inductors, Coils, Chokes - Arrays, Signal Transformers 1274958-SRF1280-820M
Win Source Part Number: 1274958-SRF1280-820M Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1280 Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Height: 0.315" (8.00mm) Number of Coils: 2 Inductance - Connected In Series: 328 µH Inductance - Connected In Parallel: 82 µH Current Rating - Parallel: 2.09 A Current Rating - Series: 1.04 A Current Saturation - Parallel: 4.06 A Current Saturation - Series: 2.03 A DC Resistance (DCR) - Parallel: 153mOhm Max DC Resistance (DCR) - Series: 578mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1280-820MTR,SRF12 80820M,SRF1280-820MC T,SRF1280-820MDKR Base Product Number: SRF1280

Win Source Part Number: 1274958-SRF1280-820M
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF1280
Package: Tape & Reel
Shielding: Shielded
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Height: 0.315" (8.00mm)
Number of Coils: 2
Inductance - Connected In Series: 328 µH
Inductance - Connected In Parallel: 82 µH
Current Rating - Parallel: 2.09 A
Current Rating - Series: 1.04 A
Current Saturation - Parallel: 4.06 A
Current Saturation - Series: 2.03 A
DC Resistance (DCR) - Parallel: 153mOhm Max
DC Resistance (DCR) - Series: 578mOhm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF1280-820MTR,SRF1280820M,SRF1280-820MCT,SRF1280-820MDKR
Base Product Number: SRF1280

Buy Now Datasheet
Power Inductor, 82Uh, 2.09A, 20%; Product Range Bourns - 14T1004 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 82Uh, 2.09A, 20%; Product Range Bourns
14T1004
Power Inductor, 82Uh, 2.09A, 20%; Product Range Bourns 14T1004
POWER INDUCTOR, 82UH, 2.09A, 20%; Product Range:SRF1280 Series; Inductance, Parallel:82µH; RMS Current, Parallel:2.09A; Saturation Current, Parallel:4.06A; DC Resistance Max, Parallel:0.153ohm; Product Length:12.5mm; Inductance:82µH RoHS Compliant: Yes

POWER INDUCTOR, 82UH, 2.09A, 20%; Product Range:SRF1280 Series; Inductance, Parallel:82µH; RMS Current, Parallel:2.09A; Saturation Current, Parallel:4.06A; DC Resistance Max, Parallel:0.153ohm; Product Length:12.5mm; Inductance:82µH RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 82Uh, 2.09A, 20%; Product Range Bourns - 14T1005 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 82Uh, 2.09A, 20%; Product Range Bourns
14T1005
Power Inductor, 82Uh, 2.09A, 20%; Product Range Bourns 14T1005
POWER INDUCTOR, 82UH, 2.09A, 20%; Product Range:SRF1280 Series; Inductance, Parallel:82µH; RMS Current, Parallel:2.09A; Saturation Current, Parallel:4.06A; DC Resistance Max, Parallel:0.153ohm; Product Length:12.5mm; Inductance:82µH RoHS Compliant: Yes

POWER INDUCTOR, 82UH, 2.09A, 20%; Product Range:SRF1280 Series; Inductance, Parallel:82µH; RMS Current, Parallel:2.09A; Saturation Current, Parallel:4.06A; DC Resistance Max, Parallel:0.153ohm; Product Length:12.5mm; Inductance:82µH RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 73-SRF1280-820M SRF1280-820MCT-ND 1274958-SRF1280-820M 14T1004
Product Name SMD 82UH Inductor and Choke Arrays, Signal Transformers Inductors, Coils, Chokes - Arrays, Signal Transformers Power Inductor, 82Uh, 2.09A, 20%; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power
Core Material Ferrite
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2684JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1624112-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0270 microH
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-3N3 016008C-3N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details