Manufacturer: Bourns Inc.
Win Source Part Number: 1258742-SRF0905-202Y
Series: SRF0905
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C
Package: Horizontal, 4 PC Pad
Voltage Rating - DC: 80V
Mounting: SMD
Filter Type: Signal Line
Size: 0.362" L x 0.236" W (9.20mm x 6.00mm)
Number of Lines: 2
Impedance @ Frequency: 3 kOhm @ 1MHz
Inductance @ Frequency: 2mH @ 100kHz
Family Name: SRF0905
Categories: Filters
Manufacturer Homepage: www.bourns.com
Height (Maximum): 0.209" (5.30mm)
Current Rating (Maximum): 600mA
DC Resistance (DCR) (Maximum): 420 mOhm
Introduction Date: May 20, 2009
ECCN: EAR99
Country of Origin: China ,Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
2mH @ 100kHz 2 Line Common Mode Choke Surface Mount 3 kOhms @ 1MHz 600mA DCR 420mOhm
2mH @ 100kHz 2 Line Common Mode Choke Surface Mount 3 kOhms @ 1MHz 600mA DCR 420mOhm
2mH @ 100kHz 2 Line Common Mode Choke Surface Mount 3 kOhms @ 1MHz 600mA DCR 420mOhm
CMC 2MH 600MA 2LN 3KOHM SMD Product overview: SRF0905-202Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2MH, 600MA, 3KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2MH, 600MA, 3KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0905-202Y can be used for catalog matching and distributor lookup.
| Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1258742-SRF0905-202Y | 2231758P | SRF0905-202YCT-ND | 839-SRF0905-202Y |
| Product Name | Common Mode Chokes - SRF0905-202Y | Surface Mount Inductors | Common Mode Chokes | SMD 2MH 600MA 3KOHM Inductor and Choke |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | |
| Inductance Range | 2000 microH | 2000 microH | 2000 microH | |
| DCR | 0.4200 ohms | 0.4200 ohms | ||
| Rated DC Current | 600 milliamps | 600 milliamps | 600 milliamps |