Bourns, Inc. Inductors, Coils, Chokes - Arrays, Signal Transformers SRF0703-150M

Description
Win Source Part Number: 1275013-SRF0703-150M Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF0703 Package: Tape & Reel Shielding: Shielded Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±20% Height: 0.142" (3.60mm) Number of Coils: 2 Inductance - Connected In Series: 60 µH Inductance - Connected In Parallel: 15 µH Current Rating - Parallel: 1.83 A Current Rating - Series: 916 mA Current Saturation - Parallel: 2.05 A Current Saturation - Series: 1.03 A DC Resistance (DCR) - Parallel: 119mOhm Max DC Resistance (DCR) - Series: 470mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.299" L x 0.299" W (7.60mm x 7.60mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF0703150M,SRF0703- 150MDKR,SRF0703-150M CT,SRF0703-150MTR Base Product Number: SRF0703
Request a Quote Datasheet
Description
Win Source Part Number: 1275013-SRF0703-150M Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF0703 Package: Tape & Reel Shielding: Shielded Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±20% Height: 0.142" (3.60mm) Number of Coils: 2 Inductance - Connected In Series: 60 µH Inductance - Connected In Parallel: 15 µH Current Rating - Parallel: 1.83 A Current Rating - Series: 916 mA Current Saturation - Parallel: 2.05 A Current Saturation - Series: 1.03 A DC Resistance (DCR) - Parallel: 119mOhm Max DC Resistance (DCR) - Series: 470mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.299" L x 0.299" W (7.60mm x 7.60mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF0703150M,SRF0703- 150MDKR,SRF0703-150M CT,SRF0703-150MTR Base Product Number: SRF0703
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1275013-SRF0703-150M
Inductors, Coils, Chokes - Arrays, Signal Transformers 1275013-SRF0703-150M
Win Source Part Number: 1275013-SRF0703-150M Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF0703 Package: Tape & Reel Shielding: Shielded Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±20% Height: 0.142" (3.60mm) Number of Coils: 2 Inductance - Connected In Series: 60 µH Inductance - Connected In Parallel: 15 µH Current Rating - Parallel: 1.83 A Current Rating - Series: 916 mA Current Saturation - Parallel: 2.05 A Current Saturation - Series: 1.03 A DC Resistance (DCR) - Parallel: 119mOhm Max DC Resistance (DCR) - Series: 470mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.299" L x 0.299" W (7.60mm x 7.60mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF0703150M,SRF0703- 150MDKR,SRF0703-150M CT,SRF0703-150MTR Base Product Number: SRF0703

Win Source Part Number: 1275013-SRF0703-150M
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF0703
Package: Tape & Reel
Shielding: Shielded
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±20%
Height: 0.142" (3.60mm)
Number of Coils: 2
Inductance - Connected In Series: 60 µH
Inductance - Connected In Parallel: 15 µH
Current Rating - Parallel: 1.83 A
Current Rating - Series: 916 mA
Current Saturation - Parallel: 2.05 A
Current Saturation - Series: 1.03 A
DC Resistance (DCR) - Parallel: 119mOhm Max
DC Resistance (DCR) - Series: 470mOhm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.299" L x 0.299" W (7.60mm x 7.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF0703150M,SRF0703-150MDKR,SRF0703-150MCT,SRF0703-150MTR
Base Product Number: SRF0703

Buy Now Datasheet
Arrays, Signal Transformers - SRF0703-150MCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF0703-150MCT-ND
Arrays, Signal Transformers SRF0703-150MCT-ND
Shielded 2 Coil Inductor Array 60µH Inductance - Connected in Series 15µH Inductance - Connected in Parallel 119mOhm Max DC Resistance (DCR) - Parallel 1.83A Nonstandard

Shielded 2 Coil Inductor Array 60µH Inductance - Connected in Series 15µH Inductance - Connected in Parallel 119mOhm Max DC Resistance (DCR) - Parallel 1.83A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF0703-150MTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF0703-150MTR-ND
Arrays, Signal Transformers SRF0703-150MTR-ND
Shielded 2 Coil Inductor Array 60µH Inductance - Connected in Series 15µH Inductance - Connected in Parallel 119mOhm Max DC Resistance (DCR) - Parallel 1.83A Nonstandard

Shielded 2 Coil Inductor Array 60µH Inductance - Connected in Series 15µH Inductance - Connected in Parallel 119mOhm Max DC Resistance (DCR) - Parallel 1.83A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF0703-150MDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF0703-150MDKR-ND
Arrays, Signal Transformers SRF0703-150MDKR-ND
Shielded 2 Coil Inductor Array 60µH Inductance - Connected in Series 15µH Inductance - Connected in Parallel 119mOhm Max DC Resistance (DCR) - Parallel 1.83A Nonstandard

Shielded 2 Coil Inductor Array 60µH Inductance - Connected in Series 15µH Inductance - Connected in Parallel 119mOhm Max DC Resistance (DCR) - Parallel 1.83A Nonstandard

Buy Now Datasheet
SMD 15UH Inductor and Choke - 73-SRF0703-150M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH Inductor and Choke
73-SRF0703-150M
SMD 15UH Inductor and Choke 73-SRF0703-150M
INDUCT ARRAY 2 COIL 15UH SMD Product overview: SRF0703-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF0703-150M can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 15UH SMD Product overview: SRF0703-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF0703-150M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 15Uh, 1.83A, 20%, Full Reel; Product Range Bourns - 14T0881 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 15Uh, 1.83A, 20%, Full Reel; Product Range Bourns
14T0881
Power Inductor, 15Uh, 1.83A, 20%, Full Reel; Product Range Bourns 14T0881
POWER INDUCTOR, 15UH, 1.83A, 20%, FULL REEL; Product Range:SRF0703 Series; Inductance, Parallel:15µH; RMS Current, Parallel:1.83A; Saturation Current, Parallel:2.05A; DC Resistance Max, Parallel:0.119ohm; Product Length:7.6mm RoHS Compliant: Yes

POWER INDUCTOR, 15UH, 1.83A, 20%, FULL REEL; Product Range:SRF0703 Series; Inductance, Parallel:15µH; RMS Current, Parallel:1.83A; Saturation Current, Parallel:2.05A; DC Resistance Max, Parallel:0.119ohm; Product Length:7.6mm RoHS Compliant: Yes

Supplier's Site
Inductor, Dual, 15Uh Para., Power; Product Range Bourns - 23T1232 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Dual, 15Uh Para., Power; Product Range Bourns
23T1232
Inductor, Dual, 15Uh Para., Power; Product Range Bourns 23T1232
INDUCTOR, DUAL, 15UH PARA., POWER; Product Range:SRF0703 Series; Inductance, Parallel:15µH; RMS Current - Parallel:1.83A; Saturation Current - Parallel:2.05A; Coupled Inductor Case:7.6mm x 7.6mm x 3.4mm; DC Resistance Max - RoHS Compliant: Yes

INDUCTOR, DUAL, 15UH PARA., POWER; Product Range:SRF0703 Series; Inductance, Parallel:15µH; RMS Current - Parallel:1.83A; Saturation Current - Parallel:2.05A; Coupled Inductor Case:7.6mm x 7.6mm x 3.4mm; DC Resistance Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1275013-SRF0703-150M SRF0703-150MCT-ND 73-SRF0703-150M 14T0881 23T1232
Product Name Inductors, Coils, Chokes - Arrays, Signal Transformers Arrays, Signal Transformers SMD 15UH Inductor and Choke Power Inductor, 15Uh, 1.83A, 20%, Full Reel; Product Range Bourns Inductor, Dual, 15Uh Para., Power; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Application RF Choke
DCR 0.1190 ohms 0.1190 to 0.4700 ohms 0.1190 ohms
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-102R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0600 ohms
View Details
2 suppliers