INDUCT ARRAY 2 COIL 3.3UH SMD Product overview: SRF0703-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF0703-3R3M can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 897357-SRF0703-3R3M
Series: SRF0703
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded 2 Coil Inductor Array 13.2 µH Inductance - Connected in Series 3.3 µH Inductance - Connected in Parallel 31.6mOhm Max DC Resistance (DCR) - Parallel 3.31 A Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRF0703
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRF0703-3R3MTR, SRF07033R3M, SRF0703-3R3MDKR, SRF0703-3R3MCT
Shielded 2 Coil Inductor Array 13.2µH Inductance - Connected in Series 3.3µH Inductance - Connected in Parallel 31.6mOhm Max DC Resistance (DCR) - Parallel 3.31A Nonstandard
Shielded 2 Coil Inductor Array 13.2µH Inductance - Connected in Series 3.3µH Inductance - Connected in Parallel 31.6mOhm Max DC Resistance (DCR) - Parallel 3.31A Nonstandard
Shielded 2 Coil Inductor Array 13.2µH Inductance - Connected in Series 3.3µH Inductance - Connected in Parallel 31.6mOhm Max DC Resistance (DCR) - Parallel 3.31A Nonstandard
POWER INDUCTOR, 3.3UH, 3.31A, 20%; Product Range:SRF0703 Series; Inductance, Parallel:3.3µH; RMS Current, Parallel:3.31A; Saturation Current, Parallel:4.22A; DC Resistance Max, Parallel:0.0316ohm; Product Length:7.6mm RoHS Compliant: Yes
POWER INDUCTOR, 3.3UH, 3.31A, 20%; Product Range:SRF0703 Series; Inductance, Parallel:3.3µH; RMS Current, Parallel:3.31A; Saturation Current, Parallel:4.22A; DC Resistance Max, Parallel:0.0316ohm; Product Length:7.6mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 73-SRF0703-3R3M | 897357-SRF0703-3R3M | SRF0703-3R3MTR-ND | 14T0891 |
| Product Name | SMD 3.3UH Inductor and Choke | Arrays, Signal Transformers - SRF0703-3R3M | Arrays, Signal Transformers | Power Inductor, 3.3Uh, 3.31A, 20%; Product Range Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | |
| Technology | Power | |||
| Core Material | Ferrite | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |