Bourns, Inc. Arrays, Signal Transformers SRF1280-3R3Y

Description
Shielded 2 Coil Inductor Array 13.2µH Inductance - Connected in Series 3.3µH Inductance - Connected in Parallel 11mOhm Max DC Resistance (DCR) - Parallel 10.4A Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 13.2µH Inductance - Connected in Series 3.3µH Inductance - Connected in Parallel 11mOhm Max DC Resistance (DCR) - Parallel 10.4A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - SRF1280-3R3YDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280-3R3YDKR-ND
Arrays, Signal Transformers SRF1280-3R3YDKR-ND
Shielded 2 Coil Inductor Array 13.2µH Inductance - Connected in Series 3.3µH Inductance - Connected in Parallel 11mOhm Max DC Resistance (DCR) - Parallel 10.4A Nonstandard

Shielded 2 Coil Inductor Array 13.2µH Inductance - Connected in Series 3.3µH Inductance - Connected in Parallel 11mOhm Max DC Resistance (DCR) - Parallel 10.4A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1280-3R3YCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280-3R3YCT-ND
Arrays, Signal Transformers SRF1280-3R3YCT-ND
Shielded 2 Coil Inductor Array 13.2µH Inductance - Connected in Series 3.3µH Inductance - Connected in Parallel 11mOhm Max DC Resistance (DCR) - Parallel 10.4A Nonstandard

Shielded 2 Coil Inductor Array 13.2µH Inductance - Connected in Series 3.3µH Inductance - Connected in Parallel 11mOhm Max DC Resistance (DCR) - Parallel 10.4A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1280-3R3YTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280-3R3YTR-ND
Arrays, Signal Transformers SRF1280-3R3YTR-ND
Shielded 2 Coil Inductor Array 13.2µH Inductance - Connected in Series 3.3µH Inductance - Connected in Parallel 11mOhm Max DC Resistance (DCR) - Parallel 10.4A Nonstandard

Shielded 2 Coil Inductor Array 13.2µH Inductance - Connected in Series 3.3µH Inductance - Connected in Parallel 11mOhm Max DC Resistance (DCR) - Parallel 10.4A Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1000642-SRF1280-3R3Y
Inductors, Coils, Chokes - Arrays, Signal Transformers 1000642-SRF1280-3R3Y
Win Source Part Number: 1000642-SRF1280-3R3Y Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1280 Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±30% Height: 0.315" (8.00mm) Number of Coils: 2 Inductance - Connected In Series: 13.2 µH Inductance - Connected In Parallel: 3.3 µH Current Rating - Parallel: 10.4 A Current Rating - Series: 5.23 A Current Saturation - Parallel: 21.5 A Current Saturation - Series: 10.8 A DC Resistance (DCR) - Parallel: 11mOhm Max DC Resistance (DCR) - Series: 40mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1280-3R3YDKR,SRF1 2803R3Y,SRF1280-3R3Y CT,SRF1280-3R3YTR Base Product Number: SRF1280

Win Source Part Number: 1000642-SRF1280-3R3Y
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF1280
Package: Tape & Reel
Shielding: Shielded
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±30%
Height: 0.315" (8.00mm)
Number of Coils: 2
Inductance - Connected In Series: 13.2 µH
Inductance - Connected In Parallel: 3.3 µH
Current Rating - Parallel: 10.4 A
Current Rating - Series: 5.23 A
Current Saturation - Parallel: 21.5 A
Current Saturation - Series: 10.8 A
DC Resistance (DCR) - Parallel: 11mOhm Max
DC Resistance (DCR) - Series: 40mOhm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF1280-3R3YDKR,SRF12803R3Y,SRF1280-3R3YCT,SRF1280-3R3YTR
Base Product Number: SRF1280

Buy Now Datasheet
SMD 3.3UH Inductor and Choke - 73-SRF1280-3R3Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH Inductor and Choke
73-SRF1280-3R3Y
SMD 3.3UH Inductor and Choke 73-SRF1280-3R3Y
INDUCT ARRAY 2 COIL 3.3UH SMD Product overview: SRF1280-3R3Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280-3R3Y can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 3.3UH SMD Product overview: SRF1280-3R3Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280-3R3Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 3.3Uh, 10.4A, 20%; Product Range Bourns - 14T0984 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 3.3Uh, 10.4A, 20%; Product Range Bourns
14T0984
Power Inductor, 3.3Uh, 10.4A, 20%; Product Range Bourns 14T0984
POWER INDUCTOR, 3.3UH, 10.4A, 20%; Product Range:SRF1280 Series; Inductance, Parallel:3.3µH; RMS Current, Parallel:10.4A; Saturation Current, Parallel:21.5A; DC Resistance Max, Parallel:0.011ohm; Product Length:12.5mm RoHS Compliant: Yes

POWER INDUCTOR, 3.3UH, 10.4A, 20%; Product Range:SRF1280 Series; Inductance, Parallel:3.3µH; RMS Current, Parallel:10.4A; Saturation Current, Parallel:21.5A; DC Resistance Max, Parallel:0.011ohm; Product Length:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 3.3Uh, 10.4A, 20%; Product Range Bourns - 14T0983 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 3.3Uh, 10.4A, 20%; Product Range Bourns
14T0983
Power Inductor, 3.3Uh, 10.4A, 20%; Product Range Bourns 14T0983
POWER INDUCTOR, 3.3UH, 10.4A, 20%; Product Range:SRF1280 Series; Inductance, Parallel:3.3µH; RMS Current, Parallel:10.4A; Saturation Current, Parallel:21.5A; DC Resistance Max, Parallel:0.011ohm; Product Length:12.5mm RoHS Compliant: Yes

POWER INDUCTOR, 3.3UH, 10.4A, 20%; Product Range:SRF1280 Series; Inductance, Parallel:3.3µH; RMS Current, Parallel:10.4A; Saturation Current, Parallel:21.5A; DC Resistance Max, Parallel:0.011ohm; Product Length:12.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRF1280-3R3YDKR-ND 1000642-SRF1280-3R3Y 73-SRF1280-3R3Y 14T0984
Product Name Arrays, Signal Transformers Inductors, Coils, Chokes - Arrays, Signal Transformers SMD 3.3UH Inductor and Choke Power Inductor, 3.3Uh, 10.4A, 20%; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Inductance Tolerance 30 (+/- %) 30 (+/- %)
DCR 0.0110 to 0.0400 ohms 0.0110 ohms 0.0110 ohms
Packing Method Tape Reel Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1670298 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details
Automotive 0.009uH 250MHz 0.68A Inductor and Choke - 71-0402CS-9N0XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0090 microH
Inductance Tolerance 5 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3107-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers