Bourns, Inc. SMD 120UH 1.4A 200 OHM Inductor and Choke SRF1006-121Y

Description
CMC 120UH 1.4A 2LN 200 OHM SMD Product overview: SRF1006-121Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120UH, 1.4A, 200 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120UH, 1.4A, 200 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF1006-121Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 120UH 1.4A 2LN 200 OHM SMD Product overview: SRF1006-121Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120UH, 1.4A, 200 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120UH, 1.4A, 200 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF1006-121Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 120UH 1.4A 200 OHM Inductor and Choke - 839-SRF1006-121Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 120UH 1.4A 200 OHM Inductor and Choke
839-SRF1006-121Y
SMD 120UH 1.4A 200 OHM Inductor and Choke 839-SRF1006-121Y
CMC 120UH 1.4A 2LN 200 OHM SMD Product overview: SRF1006-121Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120UH, 1.4A, 200 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120UH, 1.4A, 200 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF1006-121Y can be used for catalog matching and distributor lookup.

CMC 120UH 1.4A 2LN 200 OHM SMD Product overview: SRF1006-121Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120UH, 1.4A, 200 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120UH, 1.4A, 200 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF1006-121Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 118-SRF1006-121YDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
118-SRF1006-121YDKR-ND
Common Mode Chokes 118-SRF1006-121YDKR-ND
CMC 120UH 1.4A 2LN 200 OHM SMD

CMC 120UH 1.4A 2LN 200 OHM SMD

Buy Now Datasheet
Common Mode Chokes - 118-SRF1006-121YTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
118-SRF1006-121YTR-ND
Common Mode Chokes 118-SRF1006-121YTR-ND
120µH @ 100kHz 2 Line Common Mode Choke Surface Mount 200 Ohms @ 10MHz 1.4A DCR 25mOhm

120µH @ 100kHz 2 Line Common Mode Choke Surface Mount 200 Ohms @ 10MHz 1.4A DCR 25mOhm

Buy Now Datasheet
Common Mode Chokes - 118-SRF1006-121YCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
118-SRF1006-121YCT-ND
Common Mode Chokes 118-SRF1006-121YCT-ND
CMC 120UH 1.4A 2LN 200 OHM SMD

CMC 120UH 1.4A 2LN 200 OHM SMD

Buy Now Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1277156-SRF1006-121Y
Filters - Common Mode Chokes 1277156-SRF1006-121Y
Win Source Part Number: 1277156-SRF1006-121Y Category: Filters>Common Mode Chokes Series: SRF1006 Package: Tape & Reel Voltage Rating - DC: 50V Current Rating (Max): 1.4A Standard Package: 800 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.256" (6.50mm) Number of Lines: 2 Impedance @ Frequency: 200 Ohms @ 10 MHz Inductance @ Frequency: 120 µH @ 100 kHz DC Resistance (DCR) (Max): 25mOhm Package / Case: Horizontal, 4 PC Pad Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.394" L x 0.343" W (10.00mm x 8.70mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRF1006-121Y,118-SRF 1006-121YTR,118-SRF1 006-121YCT,118-SRF10 06-121YDKR Base Product Number: SRF1006

Win Source Part Number: 1277156-SRF1006-121Y
Category: Filters>Common Mode Chokes
Series: SRF1006
Package: Tape & Reel
Voltage Rating - DC: 50V
Current Rating (Max): 1.4A
Standard Package: 800
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.256" (6.50mm)
Number of Lines: 2
Impedance @ Frequency: 200 Ohms @ 10 MHz
Inductance @ Frequency: 120 µH @ 100 kHz
DC Resistance (DCR) (Max): 25mOhm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.394" L x 0.343" W (10.00mm x 8.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRF1006-121Y,118-SRF1006-121YTR,118-SRF1006-121YCT,118-SRF1006-121YDKR
Base Product Number: SRF1006

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-SRF1006-121Y 118-SRF1006-121YDKR-ND 1277156-SRF1006-121Y
Product Name SMD 120UH 1.4A 200 OHM Inductor and Choke Common Mode Chokes Filters - Common Mode Chokes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Line Filter
Inductance Range 120 microH 120 microH
Inductance Tolerance 40 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1023240-DFK-33-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.1500 ohms
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers