Manufacturer: Bourns Inc.
Win Source Part Number: 795396-SRF0905-472Y
Series: SRF0905
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C
Package: Horizontal, 4 PC Pad
Voltage Rating - DC: 80V
Mounting: SMD
Filter Type: Signal Line
Number of Lines: 2
Impedance @ Frequency: 4 kOhm @ 300kHz
Inductance @ Frequency: 4.7mH @ 100kHz
Family Name: SRF0905
Categories: Filters
Dimension: 0.362" L x 0.236" W (9.20mm x 6.00mm)
Height (Maximum): 0.209" (5.30mm)
Current Rating (Maximum): 400mA
DC Resistance (DCR) (Maximum): 900 mOhm
Introduction Date: May 20, 2009
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
CMC 4.7MH 400MA 2LN 4KOHM SMD Product overview: SRF0905-472Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7MH, 400MA, 4KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7MH, 400MA, 4KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF0905-472Y can be used for catalog matching and distributor lookup.
4.7mH @ 100kHz 2 Line Common Mode Choke Surface Mount 4 kOhms @ 300kHz 400mA DCR 900mOhm
4.7mH @ 100kHz 2 Line Common Mode Choke Surface Mount 4 kOhms @ 300kHz 400mA DCR 900mOhm
4.7mH @ 100kHz 2 Line Common Mode Choke Surface Mount 4 kOhms @ 300kHz 400mA DCR 900mOhm
INDUCTOR COMMON MODE 4700UH 0.4A
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2231761 | 795396-SRF0905-472Y | 839-SRF0905-472Y | SRF0905-472YTR-ND | 103-SRF0905-472Y |
| Product Name | Surface Mount Inductors | Common Mode Chokes - SRF0905-472Y | SMD 4.7MH 400MA 4KOHM Inductor and Choke | Common Mode Chokes | INDUCTOR COMMON MODE 4700UH 0.4A |
| Inductance Range | 4700 microH | 4700 microH | 4700 microH | ||
| Rated DC Current | 400 milliamps | 400 milliamps | 400 milliamps | ||
| Standards and Certifications | RoHS | RoHS | |||
| EIA Case Size | 0905 | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |