Bourns, Inc. Arrays, Signal Transformers SRF1260A-821M

Description
Shielded 2 Coil Inductor Array 3.28mH Inductance - Connected in Series 820µH Inductance - Connected in Parallel 1.46Ohm Max DC Resistance (DCR) - Parallel 600mA Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 3.28mH Inductance - Connected in Series 820µH Inductance - Connected in Parallel 1.46Ohm Max DC Resistance (DCR) - Parallel 600mA Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - SRF1260A-821MTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1260A-821MTR-ND
Arrays, Signal Transformers SRF1260A-821MTR-ND
Shielded 2 Coil Inductor Array 3.28mH Inductance - Connected in Series 820µH Inductance - Connected in Parallel 1.46Ohm Max DC Resistance (DCR) - Parallel 600mA Nonstandard

Shielded 2 Coil Inductor Array 3.28mH Inductance - Connected in Series 820µH Inductance - Connected in Parallel 1.46Ohm Max DC Resistance (DCR) - Parallel 600mA Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1274969-SRF1260A-821M
Inductors, Coils, Chokes - Arrays, Signal Transformers 1274969-SRF1260A-821M
Win Source Part Number: 1274969-SRF1260A-821 M Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1260A Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Height: 0.244" (6.20mm) Number of Coils: 2 Inductance - Connected In Series: 3.28 mH Inductance - Connected In Parallel: 820 µH Current Rating - Parallel: 600 mA Current Rating - Series: 301 mA Current Saturation - Parallel: 770 mA Current Saturation - Series: 385 mA DC Resistance (DCR) - Parallel: 1.46Ohm Max DC Resistance (DCR) - Series: 5.363Ohm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1260A-821M,SRF126 0A-821MCT,SRF1260A-8 21MDKR,SRF1260A-821M TR Base Product Number: SRF1260A

Win Source Part Number: 1274969-SRF1260A-821M
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF1260A
Package: Tape & Reel
Shielding: Shielded
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Height: 0.244" (6.20mm)
Number of Coils: 2
Inductance - Connected In Series: 3.28 mH
Inductance - Connected In Parallel: 820 µH
Current Rating - Parallel: 600 mA
Current Rating - Series: 301 mA
Current Saturation - Parallel: 770 mA
Current Saturation - Series: 385 mA
DC Resistance (DCR) - Parallel: 1.46Ohm Max
DC Resistance (DCR) - Series: 5.363Ohm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF1260A-821M,SRF1260A-821MCT,SRF1260A-821MDKR,SRF1260A-821MTR
Base Product Number: SRF1260A

Buy Now Datasheet
SMD 820UH Inductor and Choke - 73-SRF1260A-821M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 820UH Inductor and Choke
73-SRF1260A-821M
SMD 820UH Inductor and Choke 73-SRF1260A-821M
INDUCT ARRAY 2 COIL 820UH SMD Product overview: SRF1260A-821M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 820UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1260A-821M can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 820UH SMD Product overview: SRF1260A-821M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 820UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1260A-821M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRF1260A-821MTR-ND 1274969-SRF1260A-821M 73-SRF1260A-821M
Product Name Arrays, Signal Transformers Inductors, Coils, Chokes - Arrays, Signal Transformers SMD 820UH Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 1.46 to 5.36 ohms 1.46 ohms
Packing Method Tape Reel Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-24X - Triad Magnetics
Specs
Inductance Range 1.00E6 microH
Rated DC Current 240 milliamps
DCR 50 ohms
View Details
4 suppliers
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details