Bourns, Inc. Inductors, Coils, Chokes - Arrays, Signal Transformers SRF1280-331M

Description
Win Source Part Number: 1274964-SRF1280-331M Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1280 Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Height: 0.315" (8.00mm) Number of Coils: 2 Inductance - Connected In Series: 1.32 mH Inductance - Connected In Parallel: 330 µH Current Rating - Parallel: 1.04 A Current Rating - Series: 522 mA Current Saturation - Parallel: 2.01 A Current Saturation - Series: 1.01 A DC Resistance (DCR) - Parallel: 540mOhm Max DC Resistance (DCR) - Series: 2.172Ohm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1280-331MDKR,SRF1 280-331MCT,SRF128033 1M,SRF1280-331MTR Base Product Number: SRF1280
Request a Quote Datasheet
Description
Win Source Part Number: 1274964-SRF1280-331M Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1280 Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Height: 0.315" (8.00mm) Number of Coils: 2 Inductance - Connected In Series: 1.32 mH Inductance - Connected In Parallel: 330 µH Current Rating - Parallel: 1.04 A Current Rating - Series: 522 mA Current Saturation - Parallel: 2.01 A Current Saturation - Series: 1.01 A DC Resistance (DCR) - Parallel: 540mOhm Max DC Resistance (DCR) - Series: 2.172Ohm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1280-331MDKR,SRF1 280-331MCT,SRF128033 1M,SRF1280-331MTR Base Product Number: SRF1280
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1274964-SRF1280-331M
Inductors, Coils, Chokes - Arrays, Signal Transformers 1274964-SRF1280-331M
Win Source Part Number: 1274964-SRF1280-331M Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1280 Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Height: 0.315" (8.00mm) Number of Coils: 2 Inductance - Connected In Series: 1.32 mH Inductance - Connected In Parallel: 330 µH Current Rating - Parallel: 1.04 A Current Rating - Series: 522 mA Current Saturation - Parallel: 2.01 A Current Saturation - Series: 1.01 A DC Resistance (DCR) - Parallel: 540mOhm Max DC Resistance (DCR) - Series: 2.172Ohm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1280-331MDKR,SRF1 280-331MCT,SRF128033 1M,SRF1280-331MTR Base Product Number: SRF1280

Win Source Part Number: 1274964-SRF1280-331M
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF1280
Package: Tape & Reel
Shielding: Shielded
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Height: 0.315" (8.00mm)
Number of Coils: 2
Inductance - Connected In Series: 1.32 mH
Inductance - Connected In Parallel: 330 µH
Current Rating - Parallel: 1.04 A
Current Rating - Series: 522 mA
Current Saturation - Parallel: 2.01 A
Current Saturation - Series: 1.01 A
DC Resistance (DCR) - Parallel: 540mOhm Max
DC Resistance (DCR) - Series: 2.172Ohm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF1280-331MDKR,SRF1280-331MCT,SRF1280331M,SRF1280-331MTR
Base Product Number: SRF1280

Buy Now Datasheet
Arrays, Signal Transformers - SRF1280-331MTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280-331MTR-ND
Arrays, Signal Transformers SRF1280-331MTR-ND
Shielded 2 Coil Inductor Array 1.32mH Inductance - Connected in Series 330µH Inductance - Connected in Parallel 540mOhm Max DC Resistance (DCR) - Parallel 1.04A Nonstandard

Shielded 2 Coil Inductor Array 1.32mH Inductance - Connected in Series 330µH Inductance - Connected in Parallel 540mOhm Max DC Resistance (DCR) - Parallel 1.04A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1280-331MCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280-331MCT-ND
Arrays, Signal Transformers SRF1280-331MCT-ND
Shielded 2 Coil Inductor Array 1.32mH Inductance - Connected in Series 330µH Inductance - Connected in Parallel 540mOhm Max DC Resistance (DCR) - Parallel 1.04A Nonstandard

Shielded 2 Coil Inductor Array 1.32mH Inductance - Connected in Series 330µH Inductance - Connected in Parallel 540mOhm Max DC Resistance (DCR) - Parallel 1.04A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1280-331MDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280-331MDKR-ND
Arrays, Signal Transformers SRF1280-331MDKR-ND
Shielded 2 Coil Inductor Array 1.32mH Inductance - Connected in Series 330µH Inductance - Connected in Parallel 540mOhm Max DC Resistance (DCR) - Parallel 1.04A Nonstandard

Shielded 2 Coil Inductor Array 1.32mH Inductance - Connected in Series 330µH Inductance - Connected in Parallel 540mOhm Max DC Resistance (DCR) - Parallel 1.04A Nonstandard

Buy Now Datasheet
SMD 330UH Inductor and Choke - 73-SRF1280-331M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 330UH Inductor and Choke
73-SRF1280-331M
SMD 330UH Inductor and Choke 73-SRF1280-331M
INDUCT ARRAY 2 COIL 330UH SMD Product overview: SRF1280-331M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280-331M can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 330UH SMD Product overview: SRF1280-331M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280-331M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 330Uh, 1.04A, 20%, Full Reel; Product Range Bourns - 14T0988 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 330Uh, 1.04A, 20%, Full Reel; Product Range Bourns
14T0988
Power Inductor, 330Uh, 1.04A, 20%, Full Reel; Product Range Bourns 14T0988
POWER INDUCTOR, 330UH, 1.04A, 20%, FULL REEL; Product Range:SRF1280 Series; Inductance, Parallel:330µH; RMS Current, Parallel:1.04A; Saturation Current, Parallel:2.01A; DC Resistance Max, Parallel:0.54ohm; Product Length:12.5mm RoHS Compliant: Yes

POWER INDUCTOR, 330UH, 1.04A, 20%, FULL REEL; Product Range:SRF1280 Series; Inductance, Parallel:330µH; RMS Current, Parallel:1.04A; Saturation Current, Parallel:2.01A; DC Resistance Max, Parallel:0.54ohm; Product Length:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 330Uh, 1.04A, 20%; Product Range Bourns - 14T0987 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 330Uh, 1.04A, 20%; Product Range Bourns
14T0987
Power Inductor, 330Uh, 1.04A, 20%; Product Range Bourns 14T0987
POWER INDUCTOR, 330UH, 1.04A, 20%; Product Range:SRF1280 Series; Inductance, Parallel:330µH; RMS Current, Parallel:1.04A; Saturation Current, Parallel:2.01A; DC Resistance Max, Parallel:0.54ohm; Product Length:12.5mm RoHS Compliant: Yes

POWER INDUCTOR, 330UH, 1.04A, 20%; Product Range:SRF1280 Series; Inductance, Parallel:330µH; RMS Current, Parallel:1.04A; Saturation Current, Parallel:2.01A; DC Resistance Max, Parallel:0.54ohm; Product Length:12.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274964-SRF1280-331M SRF1280-331MTR-ND 73-SRF1280-331M 14T0988
Product Name Inductors, Coils, Chokes - Arrays, Signal Transformers Arrays, Signal Transformers SMD 330UH Inductor and Choke Power Inductor, 330Uh, 1.04A, 20%, Full Reel; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Application RF Choke
DCR 0.5400 ohms 0.5400 to 2.17 ohms 0.5400 ohms
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1089-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details
Power Inductors - 2176641-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DSO1-175-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers