9µH @ 100kHz 2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 8A DCR 6mOhm
9µH @ 100kHz 2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 8A DCR 6mOhm
9µH @ 100kHz 2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 8A DCR 6mOhm
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 466317 | 118-SRF1206A-701YCT-ND |
| Product Name | Surface Mount Inductors | Common Mode Chokes |
| Inductance Range | 9 microH | |
| Rated DC Current | 8000 milliamps | 8000 milliamps |
| Standards and Certifications | RoHS | |
| EIA Case Size | 1206 | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |