Bourns, Inc. Fixed Inductors SRN1060-470M

Description
47µH Semi-Shielded Wirewound Inductor 2.5A 110mOhm Max Nonstandard
Request a Quote
Description
47µH Semi-Shielded Wirewound Inductor 2.5A 110mOhm Max Nonstandard
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1274447-SRN1060-470M is a semi-shielded fixed inductor from the SRN1060 series, designed for surface mount applications. It has an inductance value of 47 µH with a tolerance of ±20%. The inductor operates effectively within a temperature range of -40 °C to +125 °C and features a maximum DC resistance of 110 mΩ. It can handle a rated current of up to 2.5 A and has a saturation current of 2.3 A. The self-resonant frequency is 6 MHz, and the quality factor (Q) at 2.52 MHz is 16. The inductor is constructed with a ferrite core and is packaged in tape and reel format, with 600 pieces per reel. It is RoHS compliant and halogen-free, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The 1274447-SRN1060-470M is a semi-shielded fixed inductor from the SRN1060 series, designed for surface mount applications. It has an inductance value of 47 µH with a tolerance of ±20%. The inductor operates effectively within a temperature range of -40 °C to +125 °C and features a maximum DC resistance of 110 mΩ. It can handle a rated current of up to 2.5 A and has a saturation current of 2.3 A. The self-resonant frequency is 6 MHz, and the quality factor (Q) at 2.52 MHz is 16. The inductor is constructed with a ferrite core and is packaged in tape and reel format, with 600 pieces per reel. It is RoHS compliant and halogen-free, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN1060-470MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN1060-470MTR-ND
Fixed Inductors SRN1060-470MTR-ND
47µH Semi-Shielded Wirewound Inductor 2.5A 110mOhm Max Nonstandard

47µH Semi-Shielded Wirewound Inductor 2.5A 110mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN1060-470MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN1060-470MDKR-ND
Fixed Inductors SRN1060-470MDKR-ND
47µH Semi-Shielded Wirewound Inductor 2.5A 110mOhm Max Nonstandard

47µH Semi-Shielded Wirewound Inductor 2.5A 110mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN1060-470MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN1060-470MCT-ND
Fixed Inductors SRN1060-470MCT-ND
47µH Semi-Shielded Wirewound Inductor 2.5A 110mOhm Max Nonstandard

47µH Semi-Shielded Wirewound Inductor 2.5A 110mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274447-SRN1060-470M
Inductors, Coils, Chokes - Fixed Inductors 1274447-SRN1060-470M
Win Source Part Number: 1274447-SRN1060-470M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN1060 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 47 µH Height - Seated (Max): 0.236" (6.00mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 16 @ 2.52MHz Frequency - Self Resonant: 6MHz Package / Case: Nonstandard DC Resistance (DCR): 110mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.386" W (10.00mm x 9.80mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN1060-470MCT,SRN10 60-470MTR,SRN1060470 M,SRN1060-470MDKR Base Product Number: SRN1060 Current - Saturation (Isat): 2.3A

Win Source Part Number: 1274447-SRN1060-470M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN1060
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 47 µH
Height - Seated (Max): 0.236" (6.00mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 16 @ 2.52MHz
Frequency - Self Resonant: 6MHz
Package / Case: Nonstandard
DC Resistance (DCR): 110mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.386" W (10.00mm x 9.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN1060-470MCT,SRN1060-470MTR,SRN1060470M,SRN1060-470MDKR
Base Product Number: SRN1060
Current - Saturation (Isat): 2.3A

Buy Now Datasheet
Surface Mount Inductors - 2231776P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231776P
Surface Mount Inductors 2231776P
Bourns SRN1060-470M

Bourns SRN1060-470M

Supplier's Site
Surface Mount Inductors - 2231775 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231775
Surface Mount Inductors 2231775
Bourns SRN1060-470M

Bourns SRN1060-470M

Supplier's Site
Surface Mount Inductors - 2231776 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231776
Surface Mount Inductors 2231776
Bourns SRN1060-470M

Bourns SRN1060-470M

Supplier's Site
SMD 47UH 2.5A 110 MOHM Inductor and Choke - 71-SRN1060-470M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 2.5A 110 MOHM Inductor and Choke
71-SRN1060-470M
SMD 47UH 2.5A 110 MOHM Inductor and Choke 71-SRN1060-470M
FIXED IND 47UH 2.5A 110 MOHM SMD Product overview: SRN1060-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 2.5A, 110 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 2.5A, 110 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN1060-470M can be used for catalog matching and distributor lookup.

FIXED IND 47UH 2.5A 110 MOHM SMD Product overview: SRN1060-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 2.5A, 110 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 2.5A, 110 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN1060-470M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Srn1060 Series, 47 H, 20%, Shielded, 0.11 Ohm, 2.5 A Rohs Compliant Bourns - 06X7482 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srn1060 Series, 47 H, 20%, Shielded, 0.11 Ohm, 2.5 A Rohs Compliant Bourns
06X7482
Surface Mount Power Inductor, Srn1060 Series, 47 H, 20%, Shielded, 0.11 Ohm, 2.5 A Rohs Compliant Bourns 06X7482
Surface Mount Power Inductor, SRN1060 Series, 47 H, 20%, Shielded, 0.11 ohm, 2.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRN1060 Series, 47 H, 20%, Shielded, 0.11 ohm, 2.5 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Semi-Shielded, 47Uh, 2.5A, 20%, Smd; Inductance Bourns - 54W0036 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 47Uh, 2.5A, 20%, Smd; Inductance Bourns
54W0036
Inductor, Semi-Shielded, 47Uh, 2.5A, 20%, Smd; Inductance Bourns 54W0036
INDUCTOR, SEMI-SHIELDED, 47uH, 2.5A, 20%, SMD; Inductance:47µH; RMS Current (Irms):2.5A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.3A; Product Range:SRN1060 Series; Power Inductor Case:10mm x 9.8mm x 6mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 47uH, 2.5A, 20%, SMD; Inductance:47µH; RMS Current (Irms):2.5A; Inductor Construction:Semishielded; Saturation Current (Isat):2.3A; Product Range:SRN1060 Series; Power Inductor Case:10mm x 9.8mm x 6mm RoHS Compliant: Yes

Supplier's Site
Inductor, Semishielded, 47Uh, 2.5A, 20%; Inductance Bourns - 44AC1970 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semishielded, 47Uh, 2.5A, 20%; Inductance Bourns
44AC1970
Inductor, Semishielded, 47Uh, 2.5A, 20%; Inductance Bourns 44AC1970
INDUCTOR, SEMISHIELDED, 47UH, 2.5A, 20%; Inductance:47µH; RMS Current (Irms):2.5A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.3A; Product Range:SRN1060 Series; DC Resistance Max:0.11ohm; Product Length:10mm RoHS Compliant: Yes

INDUCTOR, SEMISHIELDED, 47UH, 2.5A, 20%; Inductance:47µH; RMS Current (Irms):2.5A; Inductor Construction:Semishielded; Saturation Current (Isat):2.3A; Product Range:SRN1060 Series; DC Resistance Max:0.11ohm; Product Length:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN1060-470MTR-ND 1274447-SRN1060-470M 2231776P 71-SRN1060-470M 06X7482 54W0036 44AC1970
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Surface Mount Inductors SMD 47UH 2.5A 110 MOHM Inductor and Choke Surface Mount Power Inductor, Srn1060 Series, 47 H, 20%, Shielded, 0.11 Ohm, 2.5 A Rohs Compliant Bourns Inductor, Semi-Shielded, 47Uh, 2.5A, 20%, Smd; Inductance Bourns Inductor, Semishielded, 47Uh, 2.5A, 20%; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
Fixed Inductors - 1674-CL1008-2105JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 0201DS-5N4XJEW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details