Win Source Part Number: 1274451-SRF1010DA-R4
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRF1010DA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 430 nH
Height - Seated (Max): 0.457" (11.60mm)
Standard Package: 2,400
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal
Frequency - Self Resonant: 60MHz
Package / Case: Nonstandard
DC Resistance (DCR): 2.3mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.472" L x 0.378" W (12.00mm x 9.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 27 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRF1010DA-R43MDKR,SR
Base Product Number: SRF1010DA
Current - Saturation (Isat): 38A
FIXED IND 430NH 27A 2.3 MOHM SMD Product overview: SRF1010DA-R43M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27A, 2.3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27A, 2.3 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRF1010DA-R43M can be used for catalog matching and distributor lookup.
430nH Shielded Wirewound Inductor 27A 2.3mOhm Max Nonstandard
430nH Shielded Wirewound Inductor 27A 2.3mOhm Max Nonstandard
430nH Shielded Wirewound Inductor 27A 2.3mOhm Max Nonstandard
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1274451-SRF1010DA-R43M | 71-SRF1010DA-R43M | 118-SRF1010DA-R43MDKR-ND |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 27A 2.3 MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |
| Application | RF Choke | ||
| Configuration | Fixed | Fixed |