Bourns, Inc. Automotive SMD 300MA 800OHM Inductor and Choke SRF2012A-801Y

Description
CMC 300MA 2LN 800OHM SMD AECQ200 Product overview: SRF2012A-801Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 300MA, 800OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 300MA, 800OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF2012A-801Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 300MA 2LN 800OHM SMD AECQ200 Product overview: SRF2012A-801Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 300MA, 800OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 300MA, 800OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF2012A-801Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 300MA 800OHM Inductor and Choke - 839-SRF2012A-801Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 300MA 800OHM Inductor and Choke
839-SRF2012A-801Y
Automotive SMD 300MA 800OHM Inductor and Choke 839-SRF2012A-801Y
CMC 300MA 2LN 800OHM SMD AECQ200 Product overview: SRF2012A-801Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 300MA, 800OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 300MA, 800OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF2012A-801Y can be used for catalog matching and distributor lookup.

CMC 300MA 2LN 800OHM SMD AECQ200 Product overview: SRF2012A-801Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 300MA, 800OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 300MA, 800OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF2012A-801Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - SRF2012A-801YCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF2012A-801YCT-ND
Common Mode Chokes SRF2012A-801YCT-ND
2 Line Common Mode Choke Surface Mount 800 Ohms @ 100MHz 300mA DCR 880mOhm

2 Line Common Mode Choke Surface Mount 800 Ohms @ 100MHz 300mA DCR 880mOhm

Buy Now Datasheet
Common Mode Chokes - SRF2012A-801YDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF2012A-801YDKR-ND
Common Mode Chokes SRF2012A-801YDKR-ND
2 Line Common Mode Choke Surface Mount 800 Ohms @ 100MHz 300mA DCR 880mOhm

2 Line Common Mode Choke Surface Mount 800 Ohms @ 100MHz 300mA DCR 880mOhm

Buy Now Datasheet
Common Mode Chokes - SRF2012A-801YTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF2012A-801YTR-ND
Common Mode Chokes SRF2012A-801YTR-ND
2 Line Common Mode Choke Surface Mount 800 Ohms @ 100MHz 300mA DCR 880mOhm

2 Line Common Mode Choke Surface Mount 800 Ohms @ 100MHz 300mA DCR 880mOhm

Buy Now Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1277136-SRF2012A-801Y
Filters - Common Mode Chokes 1277136-SRF2012A-801Y
Win Source Part Number: 1277136-SRF2012A-801 Y Category: Filters>Common Mode Chokes Series: SRF2012A Package: Tape & Reel Voltage Rating - DC: 50V Current Rating (Max): 300mA Standard Package: 2,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Height (Max): 0.055" (1.40mm) Number of Lines: 2 Impedance @ Frequency: 800 Ohms @ 100 MHz DC Resistance (DCR) (Max): 880mOhm Package / Case: Horizontal, 4 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRF2012A-801YCT,SRF2 012A-801YTR,SRF2012A -801YDKR Base Product Number: SRF2012A

Win Source Part Number: 1277136-SRF2012A-801Y
Category: Filters>Common Mode Chokes
Series: SRF2012A
Package: Tape & Reel
Voltage Rating - DC: 50V
Current Rating (Max): 300mA
Standard Package: 2,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Height (Max): 0.055" (1.40mm)
Number of Lines: 2
Impedance @ Frequency: 800 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 880mOhm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRF2012A-801YCT,SRF2012A-801YTR,SRF2012A-801YDKR
Base Product Number: SRF2012A

Buy Now Datasheet
Surface Mount Inductors - 2231764 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231764
Surface Mount Inductors 2231764
Ind2x1.2x1.2mm,800+/ -25%0.3A,non-shdSMD

Ind2x1.2x1.2mm,800+/-25%0.3A,non-shdSMD

Supplier's Site
Surface Mount Inductors - 2231763 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231763
Surface Mount Inductors 2231763
Ind2x1.2x1.2mm,800+/ -25%0.3A,non-shdSMD

Ind2x1.2x1.2mm,800+/-25%0.3A,non-shdSMD

Supplier's Site
Surface Mount Inductors - 2231764P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231764P
Surface Mount Inductors 2231764P
Ind2x1.2x1.2mm,800+/ -25%0.3A,non-shdSMD

Ind2x1.2x1.2mm,800+/-25%0.3A,non-shdSMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-SRF2012A-801Y SRF2012A-801YCT-ND 1277136-SRF2012A-801Y 2231764
Product Name Automotive SMD 300MA 800OHM Inductor and Choke Common Mode Chokes Filters - Common Mode Chokes Surface Mount Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Data Line/Signal Line
Core Material Ferrite
Inductance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details
High Frequency & RF Inductors - 4-1879023-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 8.2 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details