Bourns, Inc. Fixed Inductors SRN1060-180M

Description
18µH Semi-Shielded Inductor 3.85A 43mOhm Max Nonstandard
Request a Quote Datasheet
Description
18µH Semi-Shielded Inductor 3.85A 43mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN1060-180MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN1060-180MCT-ND
Fixed Inductors SRN1060-180MCT-ND
18µH Semi-Shielded Inductor 3.85A 43mOhm Max Nonstandard

18µH Semi-Shielded Inductor 3.85A 43mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN1060-180MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN1060-180MDKR-ND
Fixed Inductors SRN1060-180MDKR-ND
18µH Semi-Shielded Inductor 3.85A 43mOhm Max Nonstandard

18µH Semi-Shielded Inductor 3.85A 43mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN1060-180MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN1060-180MTR-ND
Fixed Inductors SRN1060-180MTR-ND
18µH Semi-Shielded Inductor 3.85A 43mOhm Max Nonstandard

18µH Semi-Shielded Inductor 3.85A 43mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Srn1060 Series, 18 H, 20%, Shielded, 0.043 Ohm, 3.85 A Rohs Compliant Bourns - 06X7477 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srn1060 Series, 18 H, 20%, Shielded, 0.043 Ohm, 3.85 A Rohs Compliant Bourns
06X7477
Surface Mount Power Inductor, Srn1060 Series, 18 H, 20%, Shielded, 0.043 Ohm, 3.85 A Rohs Compliant Bourns 06X7477
Surface Mount Power Inductor, SRN1060 Series, 18 H, 20%, Shielded, 0.043 ohm, 3.85 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRN1060 Series, 18 H, 20%, Shielded, 0.043 ohm, 3.85 A RoHS Compliant: Yes

Supplier's Site
Inductor, Semi-Shielded, 18Uh, 3.85A, 20%, Smd; Inductance Bourns - 54W0031 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 18Uh, 3.85A, 20%, Smd; Inductance Bourns
54W0031
Inductor, Semi-Shielded, 18Uh, 3.85A, 20%, Smd; Inductance Bourns 54W0031
INDUCTOR, SEMI-SHIELDED, 18uH, 3.85A, 20%, SMD; Inductance:18µH; RMS Current (Irms):3.85A; Inductor Construction:Semishi elded; Saturation Current (Isat):3.8A; Product Range:SRN1060 Series; DC Resistance Max:0.043ohm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 18uH, 3.85A, 20%, SMD; Inductance:18µH; RMS Current (Irms):3.85A; Inductor Construction:Semishielded; Saturation Current (Isat):3.8A; Product Range:SRN1060 Series; DC Resistance Max:0.043ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRN1060-180M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN1060-180M
Fixed Inductors SRN1060-180M
FIXED IND 18UH 3.85A 43 MOHM SMD

FIXED IND 18UH 3.85A 43 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN1060-180MCT-ND 06X7477 54W0031 SRN1060-180M
Product Name Fixed Inductors Surface Mount Power Inductor, Srn1060 Series, 18 H, 20%, Shielded, 0.043 Ohm, 3.85 A Rohs Compliant Bourns Inductor, Semi-Shielded, 18Uh, 3.85A, 20%, Smd; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5745-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.3300 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details