INDUCT ARRAY 2 COIL 22UH SMD Product overview: SRF1280-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280-220M can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 897373-SRF1280-220M
Series: SRF1280
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded 2 Coil Inductor Array 88 µH Inductance - Connected in Series 22 µH Inductance - Connected in Parallel 50.3mOhm Max DC Resistance (DCR) - Parallel 4 A Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRF1280
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRF1280220M, SRF1280-220MDKR, SRF1280-220MTR, SRF1280-220MCT
Shielded 2 Coil Inductor Array 88µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 50.3mOhm Max DC Resistance (DCR) - Parallel 4A Nonstandard
Shielded 2 Coil Inductor Array 88µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 50.3mOhm Max DC Resistance (DCR) - Parallel 4A Nonstandard
Shielded 2 Coil Inductor Array 88µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 50.3mOhm Max DC Resistance (DCR) - Parallel 4A Nonstandard
Bourns SRF1280-220M Power Inductor
POWER INDUCTOR, 22UH, 4A, 20%, FULL REEL; Product Range:SRF1280 Series; Inductance, Parallel:22µH; RMS Current, Parallel:4A; Saturation Current, Parallel:7.57A; DC Resistance Max, Parallel:0.0503ohm; Product Length:12.5mm RoHS Compliant: Yes
INDUCTOR, DUAL, 22UH PARA., POWER; Product Range:SRF1280 Series; Inductance, Parallel:22µH; RMS Current - Parallel:4A; Saturation Current - Parallel:7.57A; Coupled Inductor Case:12.5mm x 12.5mm x 8mm; DC Resistance Max - RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 73-SRF1280-220M | 897373-SRF1280-220M | SRF1280-220MCT-ND | 466319 | 14T0980 | 23T1281 |
| Product Name | SMD 22UH Inductor and Choke | Arrays, Signal Transformers - SRF1280-220M | Arrays, Signal Transformers | Surface Mount Inductors | Power Inductor, 22Uh, 4A, 20%, Full Reel; Product Range Bourns | Inductor, Dual, 22Uh Para., Power; Product Range Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | |||
| Technology | Power | |||||
| Core Material | Ferrite | |||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |