Bourns, Inc. Inductors, Coils, Chokes - Arrays, Signal Transformers SRF1260A-470M

Description
Win Source Part Number: 1274973-SRF1260A-470 M Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1260A Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Height: 0.244" (6.20mm) Number of Coils: 2 Inductance - Connected In Series: 188 µH Inductance - Connected In Parallel: 47 µH Current Rating - Parallel: 2.71 A Current Rating - Series: 1.35 A Current Saturation - Parallel: 3.24 A Current Saturation - Series: 1.62 A DC Resistance (DCR) - Parallel: 86mOhm Max DC Resistance (DCR) - Series: 340mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1260A-470MDKR,SRF 1260A-470MCT,SRF1260 A-470MTR,SRF1260A-47 0M Base Product Number: SRF1260A
Request a Quote Datasheet
Description
Win Source Part Number: 1274973-SRF1260A-470 M Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1260A Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Height: 0.244" (6.20mm) Number of Coils: 2 Inductance - Connected In Series: 188 µH Inductance - Connected In Parallel: 47 µH Current Rating - Parallel: 2.71 A Current Rating - Series: 1.35 A Current Saturation - Parallel: 3.24 A Current Saturation - Series: 1.62 A DC Resistance (DCR) - Parallel: 86mOhm Max DC Resistance (DCR) - Series: 340mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1260A-470MDKR,SRF 1260A-470MCT,SRF1260 A-470MTR,SRF1260A-47 0M Base Product Number: SRF1260A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1274973-SRF1260A-470M
Inductors, Coils, Chokes - Arrays, Signal Transformers 1274973-SRF1260A-470M
Win Source Part Number: 1274973-SRF1260A-470 M Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1260A Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Height: 0.244" (6.20mm) Number of Coils: 2 Inductance - Connected In Series: 188 µH Inductance - Connected In Parallel: 47 µH Current Rating - Parallel: 2.71 A Current Rating - Series: 1.35 A Current Saturation - Parallel: 3.24 A Current Saturation - Series: 1.62 A DC Resistance (DCR) - Parallel: 86mOhm Max DC Resistance (DCR) - Series: 340mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1260A-470MDKR,SRF 1260A-470MCT,SRF1260 A-470MTR,SRF1260A-47 0M Base Product Number: SRF1260A

Win Source Part Number: 1274973-SRF1260A-470M
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF1260A
Package: Tape & Reel
Shielding: Shielded
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Height: 0.244" (6.20mm)
Number of Coils: 2
Inductance - Connected In Series: 188 µH
Inductance - Connected In Parallel: 47 µH
Current Rating - Parallel: 2.71 A
Current Rating - Series: 1.35 A
Current Saturation - Parallel: 3.24 A
Current Saturation - Series: 1.62 A
DC Resistance (DCR) - Parallel: 86mOhm Max
DC Resistance (DCR) - Series: 340mOhm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF1260A-470MDKR,SRF1260A-470MCT,SRF1260A-470MTR,SRF1260A-470M
Base Product Number: SRF1260A

Buy Now Datasheet
SMD 47UH Inductor and Choke - 73-SRF1260A-470M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH Inductor and Choke
73-SRF1260A-470M
SMD 47UH Inductor and Choke 73-SRF1260A-470M
INDUCT ARRAY 2 COIL 47UH SMD Product overview: SRF1260A-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1260A-470M can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 47UH SMD Product overview: SRF1260A-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1260A-470M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Signal Transformers - SRF1260A-470MDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1260A-470MDKR-ND
Arrays, Signal Transformers SRF1260A-470MDKR-ND
Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 86mOhm Max DC Resistance (DCR) - Parallel 2.71A Nonstandard

Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 86mOhm Max DC Resistance (DCR) - Parallel 2.71A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1260A-470MCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1260A-470MCT-ND
Arrays, Signal Transformers SRF1260A-470MCT-ND
Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 86mOhm Max DC Resistance (DCR) - Parallel 2.71A Nonstandard

Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 86mOhm Max DC Resistance (DCR) - Parallel 2.71A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1260A-470MTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1260A-470MTR-ND
Arrays, Signal Transformers SRF1260A-470MTR-ND
Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 86mOhm Max DC Resistance (DCR) - Parallel 2.71A Nonstandard

Shielded 2 Coil Inductor Array 188µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 86mOhm Max DC Resistance (DCR) - Parallel 2.71A Nonstandard

Buy Now Datasheet
Coupled Inductor, 47Uh, 2.71A; Product Range Bourns - 06X7451 - Newark, An Avnet Company
Chicago, IL, United States
Coupled Inductor, 47Uh, 2.71A; Product Range Bourns
06X7451
Coupled Inductor, 47Uh, 2.71A; Product Range Bourns 06X7451
COUPLED INDUCTOR, 47UH, 2.71A; Product Range:SRF1260A Series; Inductance, Parallel:47µH; RMS Current, Parallel:2.71A; Saturation Current, Parallel:3.24A; DC Resistance Max, Parallel:0.086ohm RoHS Compliant: Yes

COUPLED INDUCTOR, 47UH, 2.71A; Product Range:SRF1260A Series; Inductance, Parallel:47µH; RMS Current, Parallel:2.71A; Saturation Current, Parallel:3.24A; DC Resistance Max, Parallel:0.086ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274973-SRF1260A-470M 73-SRF1260A-470M SRF1260A-470MDKR-ND 06X7451
Product Name Inductors, Coils, Chokes - Arrays, Signal Transformers SMD 47UH Inductor and Choke Arrays, Signal Transformers Coupled Inductor, 47Uh, 2.71A; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Application RF Choke
DCR 0.0860 ohms 0.0860 to 0.3400 ohms 0.0860 ohms
Technology Power
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - UT2020-003 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 2500 to 200 microH
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers