Bourns, Inc. Surface Mount Inductors SRN1060-100M

Description
Bourns SRN1060-100M
Request a Quote Datasheet
Description
Bourns SRN1060-100M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 7729789P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7729789P
Surface Mount Inductors 7729789P
Bourns SRN1060-100M

Bourns SRN1060-100M

Supplier's Site
Surface Mount Inductors - 7729789 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7729789
Surface Mount Inductors 7729789
Bourns SRN1060-100M

Bourns SRN1060-100M

Supplier's Site
Surface Mount Inductors - 1728482 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1728482
Surface Mount Inductors 1728482
Bourns SRN1060-100M

Bourns SRN1060-100M

Supplier's Site
Fixed Inductors - SRN1060-100MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN1060-100MDKR-ND
Fixed Inductors SRN1060-100MDKR-ND
10µH Semi-Shielded Wirewound Inductor 5.4A 29mOhm Max Nonstandard

10µH Semi-Shielded Wirewound Inductor 5.4A 29mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN1060-100MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN1060-100MTR-ND
Fixed Inductors SRN1060-100MTR-ND
10µH Semi-Shielded Wirewound Inductor 5.4A 29mOhm Max Nonstandard

10µH Semi-Shielded Wirewound Inductor 5.4A 29mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN1060-100MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN1060-100MCT-ND
Fixed Inductors SRN1060-100MCT-ND
10µH Semi-Shielded Wirewound Inductor 5.4A 29mOhm Max Nonstandard

10µH Semi-Shielded Wirewound Inductor 5.4A 29mOhm Max Nonstandard

Buy Now Datasheet
SMD 10UH 5.4A 29 MOHM Inductor and Choke - 71-SRN1060-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 5.4A 29 MOHM Inductor and Choke
71-SRN1060-100M
SMD 10UH 5.4A 29 MOHM Inductor and Choke 71-SRN1060-100M
FIXED IND 10UH 5.4A 29 MOHM SMD Product overview: SRN1060-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 5.4A, 29 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 5.4A, 29 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN1060-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH 5.4A 29 MOHM SMD Product overview: SRN1060-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 5.4A, 29 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 5.4A, 29 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN1060-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRN1060-100M
897385-SRN1060-100M
Fixed Inductors - SRN1060-100M 897385-SRN1060-100M
Manufacturer: Bourns Inc. Win Source Part Number: 897385-SRN1060-100M Series: SRN1060 Operating Temperature Range: -40°C ~ 125°C Features: 10 µH Semi-Shielded Wirewound Inductor 5.4 A 29mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRN1060 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRN1060-100MCT, SRN1060-100MTR, SRN1060-100MDKR, SRN1060100M

Manufacturer: Bourns Inc.
Win Source Part Number: 897385-SRN1060-100M
Series: SRN1060
Operating Temperature Range: -40°C ~ 125°C
Features: 10 µH Semi-Shielded Wirewound Inductor 5.4 A 29mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRN1060
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRN1060-100MCT, SRN1060-100MTR, SRN1060-100MDKR, SRN1060100M

Buy Now Datasheet
Surface Mount Power Inductor, Srn1060 Series, 10 H, 20%, Shielded, 0.029 Ohm, 5.4 A Rohs Compliant Bourns - 06X7474 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srn1060 Series, 10 H, 20%, Shielded, 0.029 Ohm, 5.4 A Rohs Compliant Bourns
06X7474
Surface Mount Power Inductor, Srn1060 Series, 10 H, 20%, Shielded, 0.029 Ohm, 5.4 A Rohs Compliant Bourns 06X7474
Surface Mount Power Inductor, SRN1060 Series, 10 H, 20%, Shielded, 0.029 ohm, 5.4 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRN1060 Series, 10 H, 20%, Shielded, 0.029 ohm, 5.4 A RoHS Compliant: Yes

Supplier's Site
Inductor, Semishielded, 10Uh, 5.4A, 20%; Inductance Bourns - 44AC1964 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semishielded, 10Uh, 5.4A, 20%; Inductance Bourns
44AC1964
Inductor, Semishielded, 10Uh, 5.4A, 20%; Inductance Bourns 44AC1964
INDUCTOR, SEMISHIELDED, 10UH, 5.4A, 20%; Inductance:10µH; RMS Current (Irms):5.4A; Inductor Construction:Semishi elded; Saturation Current (Isat):5.2A; Product Range:SRN1060 Series; DC Resistance Max:0.029ohm; Product Length:10mm RoHS Compliant: Yes

INDUCTOR, SEMISHIELDED, 10UH, 5.4A, 20%; Inductance:10µH; RMS Current (Irms):5.4A; Inductor Construction:Semishielded; Saturation Current (Isat):5.2A; Product Range:SRN1060 Series; DC Resistance Max:0.029ohm; Product Length:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Semi-Shielded, 10Uh, 5.4A, 20%, Smd; Inductance Bourns - 54W0028 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 10Uh, 5.4A, 20%, Smd; Inductance Bourns
54W0028
Inductor, Semi-Shielded, 10Uh, 5.4A, 20%, Smd; Inductance Bourns 54W0028
INDUCTOR, SEMI-SHIELDED, 10uH, 5.4A, 20%, SMD; Inductance:10µH; RMS Current (Irms):5.4A; Inductor Construction:Semishi elded; Saturation Current (Isat):5.2A; Product Range:SRN1060 Series; DC Resistance Max:0.029ohm; Product Height:6mmRoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 10uH, 5.4A, 20%, SMD; Inductance:10µH; RMS Current (Irms):5.4A; Inductor Construction:Semishielded; Saturation Current (Isat):5.2A; Product Range:SRN1060 Series; DC Resistance Max:0.029ohm; Product Height:6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7729789P 7729789 SRN1060-100MDKR-ND 71-SRN1060-100M 897385-SRN1060-100M 06X7474 44AC1964 54W0028
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors SMD 10UH 5.4A 29 MOHM Inductor and Choke Fixed Inductors - SRN1060-100M Surface Mount Power Inductor, Srn1060 Series, 10 H, 20%, Shielded, 0.029 Ohm, 5.4 A Rohs Compliant Bourns Inductor, Semishielded, 10Uh, 5.4A, 20%; Inductance Bourns Inductor, Semi-Shielded, 10Uh, 5.4A, 20%, Smd; Inductance Bourns
Inductance Range 10 microH 10 microH 10 microH 10 microH 10 microH
Rated DC Current 5400 milliamps 5200 milliamps 5400 milliamps 5400 milliamps
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
EIA Case Size 1060 1060
Technology Wirewound Drum Core, Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2334JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 1-2176737-5 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0039 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-18N 016008C-18NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details