CMC 2.2UH 2A 2LN 500 OHM SMD
CMC 2.2UH 2A 2LN 500 OHM SMD
CMC 2.2UH 2A 2LN 500 OHM SMD
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRF3225TP-501YDKR-ND | 466209 |
| Product Name | Common Mode Chokes | Surface Mount Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount Technology | |
| Application | Common Mode Choke; RF Choke | |
| DCR | 0.1000 ohms | 0.1000 ohms |
| Rated DC Current | 2000 milliamps | 2000 milliamps |