Bourns, Inc. Arrays, Signal Transformers SRF0703A-680M

Description
Shielded 2 Coil Inductor Array 289.3µH Inductance - Connected in Series 68µH Inductance - Connected in Parallel 507mOhm Max DC Resistance (DCR) - Parallel 890mA Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 289.3µH Inductance - Connected in Series 68µH Inductance - Connected in Parallel 507mOhm Max DC Resistance (DCR) - Parallel 890mA Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - SRF0703A-680MCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF0703A-680MCT-ND
Arrays, Signal Transformers SRF0703A-680MCT-ND
Shielded 2 Coil Inductor Array 289.3µH Inductance - Connected in Series 68µH Inductance - Connected in Parallel 507mOhm Max DC Resistance (DCR) - Parallel 890mA Nonstandard

Shielded 2 Coil Inductor Array 289.3µH Inductance - Connected in Series 68µH Inductance - Connected in Parallel 507mOhm Max DC Resistance (DCR) - Parallel 890mA Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF0703A-680MDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF0703A-680MDKR-ND
Arrays, Signal Transformers SRF0703A-680MDKR-ND
Shielded 2 Coil Inductor Array 289.3µH Inductance - Connected in Series 68µH Inductance - Connected in Parallel 507mOhm Max DC Resistance (DCR) - Parallel 890mA Nonstandard

Shielded 2 Coil Inductor Array 289.3µH Inductance - Connected in Series 68µH Inductance - Connected in Parallel 507mOhm Max DC Resistance (DCR) - Parallel 890mA Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF0703A-680MTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF0703A-680MTR-ND
Arrays, Signal Transformers SRF0703A-680MTR-ND
Shielded 2 Coil Inductor Array 289.3µH Inductance - Connected in Series 68µH Inductance - Connected in Parallel 507mOhm Max DC Resistance (DCR) - Parallel 890mA Nonstandard

Shielded 2 Coil Inductor Array 289.3µH Inductance - Connected in Series 68µH Inductance - Connected in Parallel 507mOhm Max DC Resistance (DCR) - Parallel 890mA Nonstandard

Buy Now Datasheet
Inductor, 68Uh, 20%, 0.89A, Coupled; Product Range Bourns - 31Y4580 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, 20%, 0.89A, Coupled; Product Range Bourns
31Y4580
Inductor, 68Uh, 20%, 0.89A, Coupled; Product Range Bourns 31Y4580
INDUCTOR, 68UH, 20%, 0.89A, COUPLED; Product Range:SRF0703A Series; Inductance, Parallel:68µH; RMS Current - Parallel:890mA; Saturation Current - Parallel:960mA; Coupled Inductor Case:7.6mm x 7.6mm x 3.4mm; DC Resistance Max - RoHS Compliant: Yes

INDUCTOR, 68UH, 20%, 0.89A, COUPLED; Product Range:SRF0703A Series; Inductance, Parallel:68µH; RMS Current - Parallel:890mA; Saturation Current - Parallel:960mA; Coupled Inductor Case:7.6mm x 7.6mm x 3.4mm; DC Resistance Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRF0703A-680MCT-ND 31Y4580
Product Name Arrays, Signal Transformers Inductor, 68Uh, 20%, 0.89A, Coupled; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Inductance Tolerance 20 (+/- %)
DCR 0.5070 to 1.92 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J392SAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 3631B470LT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N0 0402CS-1N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details