Bourns, Inc. Arrays, Signal Transformers SRF1280-1R5Y

Description
Shielded 2 Coil Inductor Array 6µH Inductance - Connected in Series 1.5µH Inductance - Connected in Parallel 7.6mOhm Max DC Resistance (DCR) - Parallel 13.5A Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 6µH Inductance - Connected in Series 1.5µH Inductance - Connected in Parallel 7.6mOhm Max DC Resistance (DCR) - Parallel 13.5A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - SRF1280-1R5YCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280-1R5YCT-ND
Arrays, Signal Transformers SRF1280-1R5YCT-ND
Shielded 2 Coil Inductor Array 6µH Inductance - Connected in Series 1.5µH Inductance - Connected in Parallel 7.6mOhm Max DC Resistance (DCR) - Parallel 13.5A Nonstandard

Shielded 2 Coil Inductor Array 6µH Inductance - Connected in Series 1.5µH Inductance - Connected in Parallel 7.6mOhm Max DC Resistance (DCR) - Parallel 13.5A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1280-1R5YTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280-1R5YTR-ND
Arrays, Signal Transformers SRF1280-1R5YTR-ND
Shielded 2 Coil Inductor Array 6µH Inductance - Connected in Series 1.5µH Inductance - Connected in Parallel 7.6mOhm Max DC Resistance (DCR) - Parallel 13.5A Nonstandard

Shielded 2 Coil Inductor Array 6µH Inductance - Connected in Series 1.5µH Inductance - Connected in Parallel 7.6mOhm Max DC Resistance (DCR) - Parallel 13.5A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1280-1R5YDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1280-1R5YDKR-ND
Arrays, Signal Transformers SRF1280-1R5YDKR-ND
Shielded 2 Coil Inductor Array 6µH Inductance - Connected in Series 1.5µH Inductance - Connected in Parallel 7.6mOhm Max DC Resistance (DCR) - Parallel 13.5A Nonstandard

Shielded 2 Coil Inductor Array 6µH Inductance - Connected in Series 1.5µH Inductance - Connected in Parallel 7.6mOhm Max DC Resistance (DCR) - Parallel 13.5A Nonstandard

Buy Now Datasheet
SMD 1.5UH Inductor and Choke - 73-SRF1280-1R5Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH Inductor and Choke
73-SRF1280-1R5Y
SMD 1.5UH Inductor and Choke 73-SRF1280-1R5Y
INDUCT ARRAY 2 COIL 1.5UH SMD Product overview: SRF1280-1R5Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280-1R5Y can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 1.5UH SMD Product overview: SRF1280-1R5Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1280-1R5Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1182267-SRF1280-1R5Y
Inductors, Coils, Chokes - Arrays, Signal Transformers 1182267-SRF1280-1R5Y
Win Source Part Number: 1182267-SRF1280-1R5Y Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1280 Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±30% Height: 0.315" (8.00mm) Number of Coils: 2 Inductance - Connected In Series: 6 µH Inductance - Connected In Parallel: 1.5 µH Current Rating - Parallel: 13.5 A Current Rating - Series: 6.77 A Current Saturation - Parallel: 31.1 A Current Saturation - Series: 15.6 A DC Resistance (DCR) - Parallel: 7.6mOhm Max DC Resistance (DCR) - Series: 30.6mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Alternative Parts (Cross-Reference): SRF1280-1R5Y.; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1280-1R5YDKR,SRF1 280-1R5YTR,SRF1280-1 R5YCT,SRF12801R5Y Base Product Number: SRF1280

Win Source Part Number: 1182267-SRF1280-1R5Y
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF1280
Package: Tape & Reel
Shielding: Shielded
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±30%
Height: 0.315" (8.00mm)
Number of Coils: 2
Inductance - Connected In Series: 6 µH
Inductance - Connected In Parallel: 1.5 µH
Current Rating - Parallel: 13.5 A
Current Rating - Series: 6.77 A
Current Saturation - Parallel: 31.1 A
Current Saturation - Series: 15.6 A
DC Resistance (DCR) - Parallel: 7.6mOhm Max
DC Resistance (DCR) - Series: 30.6mOhm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
Alternative Parts (Cross-Reference): SRF1280-1R5Y.;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF1280-1R5YDKR,SRF1280-1R5YTR,SRF1280-1R5YCT,SRF12801R5Y
Base Product Number: SRF1280

Buy Now Datasheet
Power Inductor, 1.5Uh, 13.5A, 20%; Product Range Bourns - 14T0966 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1.5Uh, 13.5A, 20%; Product Range Bourns
14T0966
Power Inductor, 1.5Uh, 13.5A, 20%; Product Range Bourns 14T0966
POWER INDUCTOR, 1.5UH, 13.5A, 20%; Product Range:SRF1280 Series; Inductance, Parallel:1.5µH; RMS Current, Parallel:13.5A; Saturation Current, Parallel:31.1A; DC Resistance Max, Parallel:0.0076ohm; Product Length:12.5mm RoHS Compliant: Yes

POWER INDUCTOR, 1.5UH, 13.5A, 20%; Product Range:SRF1280 Series; Inductance, Parallel:1.5µH; RMS Current, Parallel:13.5A; Saturation Current, Parallel:31.1A; DC Resistance Max, Parallel:0.0076ohm; Product Length:12.5mm RoHS Compliant: Yes

Supplier's Site
Power Inductor, 1.5Uh, 13.5A, 20%; Product Range Bourns - 14T0965 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1.5Uh, 13.5A, 20%; Product Range Bourns
14T0965
Power Inductor, 1.5Uh, 13.5A, 20%; Product Range Bourns 14T0965
POWER INDUCTOR, 1.5UH, 13.5A, 20%; Product Range:SRF1280 Series; Inductance, Parallel:1.5µH; RMS Current, Parallel:13.5A; Saturation Current, Parallel:31.1A; DC Resistance Max, Parallel:0.0076ohm; Product Length:12.5mm RoHS Compliant: Yes

POWER INDUCTOR, 1.5UH, 13.5A, 20%; Product Range:SRF1280 Series; Inductance, Parallel:1.5µH; RMS Current, Parallel:13.5A; Saturation Current, Parallel:31.1A; DC Resistance Max, Parallel:0.0076ohm; Product Length:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRF1280-1R5YCT-ND 73-SRF1280-1R5Y 1182267-SRF1280-1R5Y 14T0966
Product Name Arrays, Signal Transformers SMD 1.5UH Inductor and Choke Inductors, Coils, Chokes - Arrays, Signal Transformers Power Inductor, 1.5Uh, 13.5A, 20%; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Inductance Tolerance 30 (+/- %) 30 (+/- %)
DCR 0.0076 to 0.0306 ohms 0.0076 ohms 0.0076 ohms
Packing Method Tape Reel Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - AX97-40102-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Common Mode Chokes - 486-3-127-622-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 2125991P - RS Components, Ltd.
Specs
Inductance Range 27 microH
Rated DC Current 880 milliamps
Standards and Certifications RoHS
View Details