Bourns, Inc. Arrays, Signal Transformers SRF0703-820M

Description
Shielded 2 Coil Inductor Array 328µH Inductance - Connected in Series 82µH Inductance - Connected in Parallel 610mOhm Max DC Resistance (DCR) - Parallel 860mA Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 328µH Inductance - Connected in Series 82µH Inductance - Connected in Parallel 610mOhm Max DC Resistance (DCR) - Parallel 860mA Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - SRF0703-820MTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF0703-820MTR-ND
Arrays, Signal Transformers SRF0703-820MTR-ND
Shielded 2 Coil Inductor Array 328µH Inductance - Connected in Series 82µH Inductance - Connected in Parallel 610mOhm Max DC Resistance (DCR) - Parallel 860mA Nonstandard

Shielded 2 Coil Inductor Array 328µH Inductance - Connected in Series 82µH Inductance - Connected in Parallel 610mOhm Max DC Resistance (DCR) - Parallel 860mA Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF0703-820MCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF0703-820MCT-ND
Arrays, Signal Transformers SRF0703-820MCT-ND
Shielded 2 Coil Inductor Array 328µH Inductance - Connected in Series 82µH Inductance - Connected in Parallel 610mOhm Max DC Resistance (DCR) - Parallel 860mA Nonstandard

Shielded 2 Coil Inductor Array 328µH Inductance - Connected in Series 82µH Inductance - Connected in Parallel 610mOhm Max DC Resistance (DCR) - Parallel 860mA Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF0703-820MDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF0703-820MDKR-ND
Arrays, Signal Transformers SRF0703-820MDKR-ND
Shielded 2 Coil Inductor Array 328µH Inductance - Connected in Series 82µH Inductance - Connected in Parallel 610mOhm Max DC Resistance (DCR) - Parallel 860mA Nonstandard

Shielded 2 Coil Inductor Array 328µH Inductance - Connected in Series 82µH Inductance - Connected in Parallel 610mOhm Max DC Resistance (DCR) - Parallel 860mA Nonstandard

Buy Now Datasheet
SMD 82UH Inductor and Choke - 73-SRF0703-820M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 82UH Inductor and Choke
73-SRF0703-820M
SMD 82UH Inductor and Choke 73-SRF0703-820M
INDUCT ARRAY 2 COIL 82UH SMD Product overview: SRF0703-820M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF0703-820M can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 82UH SMD Product overview: SRF0703-820M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF0703-820M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 82Uh, 860Ma, 20%; Product Range Bourns - 14T0910 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 82Uh, 860Ma, 20%; Product Range Bourns
14T0910
Power Inductor, 82Uh, 860Ma, 20%; Product Range Bourns 14T0910
POWER INDUCTOR, 82UH, 860MA, 20%; Product Range:SRF0703 Series; Inductance, Parallel:82µH; RMS Current, Parallel:860mA; Saturation Current, Parallel:890mA; DC Resistance Max, Parallel:0.61ohm; Product Length:7.6mm; Inductance:82µH RoHS Compliant: Yes

POWER INDUCTOR, 82UH, 860MA, 20%; Product Range:SRF0703 Series; Inductance, Parallel:82µH; RMS Current, Parallel:860mA; Saturation Current, Parallel:890mA; DC Resistance Max, Parallel:0.61ohm; Product Length:7.6mm; Inductance:82µH RoHS Compliant: Yes

Supplier's Site
Power Inductor, 82Uh, 860Ma, 20%; Product Range Bourns - 14T0911 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 82Uh, 860Ma, 20%; Product Range Bourns
14T0911
Power Inductor, 82Uh, 860Ma, 20%; Product Range Bourns 14T0911
POWER INDUCTOR, 82UH, 860MA, 20%; Product Range:SRF0703 Series; Inductance, Parallel:82µH; RMS Current, Parallel:860mA; Saturation Current, Parallel:890mA; DC Resistance Max, Parallel:0.61ohm; Product Length:7.6mm; Inductance:82µH RoHS Compliant: Yes

POWER INDUCTOR, 82UH, 860MA, 20%; Product Range:SRF0703 Series; Inductance, Parallel:82µH; RMS Current, Parallel:860mA; Saturation Current, Parallel:890mA; DC Resistance Max, Parallel:0.61ohm; Product Length:7.6mm; Inductance:82µH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRF0703-820MTR-ND 73-SRF0703-820M 14T0910
Product Name Arrays, Signal Transformers SMD 82UH Inductor and Choke Power Inductor, 82Uh, 860Ma, 20%; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.6100 to 2.28 ohms 0.6100 ohms
Packing Method Tape Reel Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1085-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 120
View Details
2 suppliers
Power Inductors - 1-1676942-8 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
0402CT (1005) Low Profile Chip Inductors - 0402CT-47N 0402CT-47NXJRW , 0402CT-47NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details