Bourns, Inc. Fixed Inductors SRN3010-330M

Description
33µH Semi-Shielded Wirewound Inductor 500mA 1.32Ohm Max Nonstandard
Request a Quote Datasheet
Description
33µH Semi-Shielded Wirewound Inductor 500mA 1.32Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN3010-330MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN3010-330MTR-ND
Fixed Inductors SRN3010-330MTR-ND
33µH Semi-Shielded Wirewound Inductor 500mA 1.32Ohm Max Nonstandard

33µH Semi-Shielded Wirewound Inductor 500mA 1.32Ohm Max Nonstandard

Buy Now Datasheet
SMD 33UH 500MA 1.32OHM Inductor and Choke - 71-SRN3010-330M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 500MA 1.32OHM Inductor and Choke
71-SRN3010-330M
SMD 33UH 500MA 1.32OHM Inductor and Choke 71-SRN3010-330M
FIXED IND 33UH 500MA 1.32OHM SMD Product overview: SRN3010-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 500MA, 1.32OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 500MA, 1.32OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3010-330M can be used for catalog matching and distributor lookup.

FIXED IND 33UH 500MA 1.32OHM SMD Product overview: SRN3010-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 500MA, 1.32OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 500MA, 1.32OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3010-330M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Electronic Wholesale - SRN3010-330M
1258771-SRN3010-330M
Electronic Wholesale - SRN3010-330M 1258771-SRN3010-330M
Manufacturer: Bourns Inc. Win Source Part Number: 1258771-SRN3010-330M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Semi-Shielded Inductance: 33μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 320mA Frequency - Self Resonant: 20MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.32Ohm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.bourns.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Family Part Number: SRN3010 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Q at Freq: 14 at 2.52MHz Current Rating (Amps): 500mA Inductance Frequency - Test: 100kHz

Manufacturer: Bourns Inc.
Win Source Part Number: 1258771-SRN3010-330M
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Semi-Shielded
Inductance: 33μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 320mA
Frequency - Self Resonant: 20MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.32Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.bourns.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.039" (1.00mm)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Family Part Number: SRN3010
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Q at Freq: 14 at 2.52MHz
Current Rating (Amps): 500mA
Inductance Frequency - Test: 100kHz

Buy Now
Inductor, 33Uh, 20%, 0.5A, Smd; Inductance Bourns - 06X7492 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 20%, 0.5A, Smd; Inductance Bourns
06X7492
Inductor, 33Uh, 20%, 0.5A, Smd; Inductance Bourns 06X7492
INDUCTOR, 33UH, 20%, 0.5A, SMD; Inductance:33µH; RMS Current (Irms):500mA; Inductor Construction:Semishi elded; Saturation Current (Isat):320mA; Product Range:SRN3010 Series; Power Inductor Case:3mm x 3mm x 1mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 33UH, 20%, 0.5A, SMD; Inductance:33µH; RMS Current (Irms):500mA; Inductor Construction:Semishielded; Saturation Current (Isat):320mA; Product Range:SRN3010 Series; Power Inductor Case:3mm x 3mm x 1mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Semi-Shielded, 33Uh, 500Ma, 20%, Smd; Inductance Bourns - 54W0046 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 33Uh, 500Ma, 20%, Smd; Inductance Bourns
54W0046
Inductor, Semi-Shielded, 33Uh, 500Ma, 20%, Smd; Inductance Bourns 54W0046
INDUCTOR, SEMI-SHIELDED, 33uH, 500mA, 20%, SMD; Inductance:33µH; RMS Current (Irms):500mA; Inductor Construction:Semishi elded; Saturation Current (Isat):320mA; Product Range:SRN3010 Series; Power Inductor Case:3mm x 3mm x 1mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 33uH, 500mA, 20%, SMD; Inductance:33µH; RMS Current (Irms):500mA; Inductor Construction:Semishielded; Saturation Current (Isat):320mA; Product Range:SRN3010 Series; Power Inductor Case:3mm x 3mm x 1mm RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - SRN3010-330M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN3010-330M
Fixed Inductors SRN3010-330M
FIXED IND 33UH 500MA 1.32OHM SMD

FIXED IND 33UH 500MA 1.32OHM SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN3010-330MTR-ND 71-SRN3010-330M 1258771-SRN3010-330M 06X7492 54W0046 SRN3010-330M
Product Name Fixed Inductors SMD 33UH 500MA 1.32OHM Inductor and Choke Electronic Wholesale - SRN3010-330M Inductor, 33Uh, 20%, 0.5A, Smd; Inductance Bourns Inductor, Semi-Shielded, 33Uh, 500Ma, 20%, Smd; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Inductor, 320Mh, 600Ma, +50%, -20%; Product Range Triad Magnetics - 03F765 - Newark, An Avnet Company
Specs
Mounting Option Through Hole
Inductance Range 320000 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details