INDUCT ARRAY 2 COIL 82UH SMD Product overview: SRF0703A-820M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF0703A-820M can be used for catalog matching and distributor lookup.
Shielded 2 Coil Inductor Array 324.7µH Inductance - Connected in Series 82µH Inductance - Connected in Parallel 610mOhm Max DC Resistance (DCR) - Parallel 860mA Nonstandard
Win Source Part Number: 1275000-SRF0703A-820
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF0703A
Package: Tape & Reel
Shielding: Shielded
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Height: 0.142" (3.60mm)
Number of Coils: 2
Inductance - Connected In Series: 324.7 µH
Inductance - Connected In Parallel: 82 µH
Current Rating - Parallel: 860 mA
Current Rating - Series: 430 mA
Current Saturation - Parallel: 890 mA
Current Saturation - Series: 440 mA
DC Resistance (DCR) - Parallel: 610mOhm Max
DC Resistance (DCR) - Series: 2.28Ohm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.299" L x 0.299" W (7.60mm x 7.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF0703A-820MCT,SRF0
Base Product Number: SRF0703A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 73-SRF0703A-820M | SRF0703A-820MTR-ND | 1275000-SRF0703A-820M |
| Product Name | SMD 82UH Inductor and Choke | Arrays, Signal Transformers | Inductors, Coils, Chokes - Arrays, Signal Transformers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Power | ||
| Core Material | Ferrite | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |