Bourns, Inc. Inductors, Coils, Chokes - Arrays, Signal Transformers SRF1260-1R5Y

Description
Win Source Part Number: 1274997-SRF1260-1R5Y Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1260 Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±30% Height: 0.244" (6.20mm) Number of Coils: 2 Inductance - Connected In Series: 6 µH Inductance - Connected In Parallel: 1.5 µH Current Rating - Parallel: 13.8 A Current Rating - Series: 6.89 A Current Saturation - Parallel: 18.3 A Current Saturation - Series: 9.15 A DC Resistance (DCR) - Parallel: 7.3mOhm Max DC Resistance (DCR) - Series: 30.2mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1260-1R5YTR,SRF12 601R5Y,SRF1260-1R5YD KR,SRF1260-1R5YCT Base Product Number: SRF1260
Request a Quote Datasheet
Description
Win Source Part Number: 1274997-SRF1260-1R5Y Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1260 Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±30% Height: 0.244" (6.20mm) Number of Coils: 2 Inductance - Connected In Series: 6 µH Inductance - Connected In Parallel: 1.5 µH Current Rating - Parallel: 13.8 A Current Rating - Series: 6.89 A Current Saturation - Parallel: 18.3 A Current Saturation - Series: 9.15 A DC Resistance (DCR) - Parallel: 7.3mOhm Max DC Resistance (DCR) - Series: 30.2mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1260-1R5YTR,SRF12 601R5Y,SRF1260-1R5YD KR,SRF1260-1R5YCT Base Product Number: SRF1260
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1274997-SRF1260-1R5Y
Inductors, Coils, Chokes - Arrays, Signal Transformers 1274997-SRF1260-1R5Y
Win Source Part Number: 1274997-SRF1260-1R5Y Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: SRF1260 Package: Tape & Reel Shielding: Shielded Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±30% Height: 0.244" (6.20mm) Number of Coils: 2 Inductance - Connected In Series: 6 µH Inductance - Connected In Parallel: 1.5 µH Current Rating - Parallel: 13.8 A Current Rating - Series: 6.89 A Current Saturation - Parallel: 18.3 A Current Saturation - Series: 9.15 A DC Resistance (DCR) - Parallel: 7.3mOhm Max DC Resistance (DCR) - Series: 30.2mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRF1260-1R5YTR,SRF12 601R5Y,SRF1260-1R5YD KR,SRF1260-1R5YCT Base Product Number: SRF1260

Win Source Part Number: 1274997-SRF1260-1R5Y
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: SRF1260
Package: Tape & Reel
Shielding: Shielded
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±30%
Height: 0.244" (6.20mm)
Number of Coils: 2
Inductance - Connected In Series: 6 µH
Inductance - Connected In Parallel: 1.5 µH
Current Rating - Parallel: 13.8 A
Current Rating - Series: 6.89 A
Current Saturation - Parallel: 18.3 A
Current Saturation - Series: 9.15 A
DC Resistance (DCR) - Parallel: 7.3mOhm Max
DC Resistance (DCR) - Series: 30.2mOhm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRF1260-1R5YTR,SRF12601R5Y,SRF1260-1R5YDKR,SRF1260-1R5YCT
Base Product Number: SRF1260

Buy Now Datasheet
Arrays, Signal Transformers - SRF1260-1R5YDKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1260-1R5YDKR-ND
Arrays, Signal Transformers SRF1260-1R5YDKR-ND
Shielded 2 Coil Inductor Array 6µH Inductance - Connected in Series 1.5µH Inductance - Connected in Parallel 7.3mOhm Max DC Resistance (DCR) - Parallel 13.8A Nonstandard

Shielded 2 Coil Inductor Array 6µH Inductance - Connected in Series 1.5µH Inductance - Connected in Parallel 7.3mOhm Max DC Resistance (DCR) - Parallel 13.8A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1260-1R5YTR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1260-1R5YTR-ND
Arrays, Signal Transformers SRF1260-1R5YTR-ND
Shielded 2 Coil Inductor Array 6µH Inductance - Connected in Series 1.5µH Inductance - Connected in Parallel 7.3mOhm Max DC Resistance (DCR) - Parallel 13.8A Nonstandard

Shielded 2 Coil Inductor Array 6µH Inductance - Connected in Series 1.5µH Inductance - Connected in Parallel 7.3mOhm Max DC Resistance (DCR) - Parallel 13.8A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - SRF1260-1R5YCT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
SRF1260-1R5YCT-ND
Arrays, Signal Transformers SRF1260-1R5YCT-ND
Shielded 2 Coil Inductor Array 6µH Inductance - Connected in Series 1.5µH Inductance - Connected in Parallel 7.3mOhm Max DC Resistance (DCR) - Parallel 13.8A Nonstandard

Shielded 2 Coil Inductor Array 6µH Inductance - Connected in Series 1.5µH Inductance - Connected in Parallel 7.3mOhm Max DC Resistance (DCR) - Parallel 13.8A Nonstandard

Buy Now Datasheet
SMD 1.5UH Inductor and Choke - 73-SRF1260-1R5Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH Inductor and Choke
73-SRF1260-1R5Y
SMD 1.5UH Inductor and Choke 73-SRF1260-1R5Y
INDUCT ARRAY 2 COIL 1.5UH SMD Product overview: SRF1260-1R5Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1260-1R5Y can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 1.5UH SMD Product overview: SRF1260-1R5Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-SRF1260-1R5Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 1.5Uh, 13.8A, 20%; Product Range Bourns - 14T0919 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1.5Uh, 13.8A, 20%; Product Range Bourns
14T0919
Power Inductor, 1.5Uh, 13.8A, 20%; Product Range Bourns 14T0919
POWER INDUCTOR, 1.5UH, 13.8A, 20%; Product Range:SRF1260 Series; Inductance, Parallel:1.5µH; RMS Current, Parallel:13.8A; Saturation Current, Parallel:18.3A; DC Resistance Max, Parallel:0.0073ohm; Product Length:12.5mm RoHS Compliant: Yes

POWER INDUCTOR, 1.5UH, 13.8A, 20%; Product Range:SRF1260 Series; Inductance, Parallel:1.5µH; RMS Current, Parallel:13.8A; Saturation Current, Parallel:18.3A; DC Resistance Max, Parallel:0.0073ohm; Product Length:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 1.5Uh, 13.8A, 20%; Product Range Bourns - 14T0918 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1.5Uh, 13.8A, 20%; Product Range Bourns
14T0918
Power Inductor, 1.5Uh, 13.8A, 20%; Product Range Bourns 14T0918
POWER INDUCTOR, 1.5UH, 13.8A, 20%; Product Range:SRF1260 Series; Inductance, Parallel:1.5µH; RMS Current, Parallel:13.8A; Saturation Current, Parallel:18.3A; DC Resistance Max, Parallel:0.0073ohm; Product Length:12.5mm RoHS Compliant: Yes

POWER INDUCTOR, 1.5UH, 13.8A, 20%; Product Range:SRF1260 Series; Inductance, Parallel:1.5µH; RMS Current, Parallel:13.8A; Saturation Current, Parallel:18.3A; DC Resistance Max, Parallel:0.0073ohm; Product Length:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274997-SRF1260-1R5Y SRF1260-1R5YDKR-ND 73-SRF1260-1R5Y 14T0919
Product Name Inductors, Coils, Chokes - Arrays, Signal Transformers Arrays, Signal Transformers SMD 1.5UH Inductor and Choke Power Inductor, 1.5Uh, 13.8A, 20%; Product Range Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Application RF Choke
DCR 0.0073 ohms 0.0073 to 0.0302 ohms 0.0073 ohms
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data