CMC 400MA 2LN 90 OHM SMD Product overview: SRF3216-900Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 90 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 90 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF3216-900Y can be used for catalog matching and distributor lookup.
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 400mA DCR 300mOhm
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 400mA DCR 300mOhm
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 400mA DCR 300mOhm
Manufacturer: Bourns Inc.
Win Source Part Number: 1258761-SRF3216-900Y
Series: SRF3216
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: Horizontal, 4 PC Pad
Voltage Rating - DC: 50V
Mounting: SMD
Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Number of Lines: 2
Impedance @ Frequency: 90 Ohm @ 100MHz
Family Name: SRF3216
Categories: Filters
Manufacturer Homepage: www.bourns.com
Height (Maximum): 0.087" (2.20mm)
Current Rating (Maximum): 400mA
DC Resistance (DCR) (Maximum): 300 mOhm
Alternative Parts (Cross-Reference): QTCW3216-090-LF; PE-1206CCMC900STS; NCC1206F900KTRF;
Introduction Date: August 29, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-SRF3216-900Y | SRF3216-900YTR-ND | 1258761-SRF3216-900Y | 8118783 | 8118783P |
| Product Name | SMD 400MA 90 OHM Inductor and Choke | Common Mode Chokes | Common Mode Chokes - SRF3216-900Y | Surface Mount Inductors | Surface Mount Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | ||
| Technology | Signal Line | Wirewound | |||
| Core Material | Ferrite | Ferrite; Ferrite | |||
| Inductance Tolerance | 25 (+/- %) |