Bourns, Inc. SMD 1.5UH 2.5A 96 MOHM Inductor and Choke SRN2512-1R5M

Description
FIXED IND 1.5UH 2.5A 96 MOHM SMD Product overview: SRN2512-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.5A, 96 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.5A, 96 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2512-1R5M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 2.5A 96 MOHM SMD Product overview: SRN2512-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.5A, 96 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.5A, 96 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2512-1R5M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5UH 2.5A 96 MOHM Inductor and Choke - 71-SRN2512-1R5M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 2.5A 96 MOHM Inductor and Choke
71-SRN2512-1R5M
SMD 1.5UH 2.5A 96 MOHM Inductor and Choke 71-SRN2512-1R5M
FIXED IND 1.5UH 2.5A 96 MOHM SMD Product overview: SRN2512-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.5A, 96 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.5A, 96 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2512-1R5M can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 2.5A 96 MOHM SMD Product overview: SRN2512-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.5A, 96 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.5A, 96 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN2512-1R5M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRN2512-1R5M
844001-SRN2512-1R5M
Fixed Inductors - SRN2512-1R5M 844001-SRN2512-1R5M
Manufacturer: Bourns Inc. Win Source Part Number: 844001-SRN2512-1R5M Series: SRN2512 Features: 1.5 µH Inductor 2.5 A Package: Reel - TR Family Name: SRN2512 Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRN2512-1R5MCT, SRN2512-1R5MTR, SRN2512-1R5MDKR

Manufacturer: Bourns Inc.
Win Source Part Number: 844001-SRN2512-1R5M
Series: SRN2512
Features: 1.5 µH Inductor 2.5 A
Package: Reel - TR
Family Name: SRN2512
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRN2512-1R5MCT, SRN2512-1R5MTR, SRN2512-1R5MDKR

Buy Now Datasheet
Fixed Inductors - SRN2512-1R5MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2512-1R5MTR-ND
Fixed Inductors SRN2512-1R5MTR-ND
1.5µH Semi-Shielded Wirewound Inductor 2.5A 96mOhm Max 1008 (2520 Metric)

1.5µH Semi-Shielded Wirewound Inductor 2.5A 96mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - SRN2512-1R5MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2512-1R5MDKR-ND
Fixed Inductors SRN2512-1R5MDKR-ND
1.5µH Semi-Shielded Wirewound Inductor 2.5A 96mOhm Max 1008 (2520 Metric)

1.5µH Semi-Shielded Wirewound Inductor 2.5A 96mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - SRN2512-1R5MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN2512-1R5MCT-ND
Fixed Inductors SRN2512-1R5MCT-ND
1.5µH Semi-Shielded Wirewound Inductor 2.5A 96mOhm Max 1008 (2520 Metric)

1.5µH Semi-Shielded Wirewound Inductor 2.5A 96mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Surface Mount Inductors - 466213 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
466213
Surface Mount Inductors 466213
Bourns SRN2512-1R5M Power Inductor

Bourns SRN2512-1R5M Power Inductor

Supplier's Site
Fixed Inductors - SRN2512-1R5M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN2512-1R5M
Fixed Inductors SRN2512-1R5M
FIXED IND 1.5UH 2.5A 96 MOHM SMD

FIXED IND 1.5UH 2.5A 96 MOHM SMD

Supplier's Site Datasheet
Inductor, Semi-Shielded, 1.5Uh, 20%, 2.5A; Inductance Bourns - 62X0364 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 1.5Uh, 20%, 2.5A; Inductance Bourns
62X0364
Inductor, Semi-Shielded, 1.5Uh, 20%, 2.5A; Inductance Bourns 62X0364
INDUCTOR, SEMI-SHIELDED, 1.5UH, 20%, 2.5A; Inductance:1.5µH; RMS Current (Irms):2.5A; Inductor Construction:Semishi elded; Saturation Current (Isat):3A; Product Range:SRN2512 Series; Power Inductor Case:2.5mm x 2mm x 1.2mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 1.5UH, 20%, 2.5A; Inductance:1.5µH; RMS Current (Irms):2.5A; Inductor Construction:Semishielded; Saturation Current (Isat):3A; Product Range:SRN2512 Series; Power Inductor Case:2.5mm x 2mm x 1.2mm RoHS Compliant: Yes

Supplier's Site
Inductor, Semi-Shielded, 1.5Uh, 20%, 2.5A; Inductance Bourns - 62X0365 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 1.5Uh, 20%, 2.5A; Inductance Bourns
62X0365
Inductor, Semi-Shielded, 1.5Uh, 20%, 2.5A; Inductance Bourns 62X0365
INDUCTOR, SEMI-SHIELDED, 1.5UH, 20%, 2.5A; Inductance:1.5µH; RMS Current (Irms):2.5A; Inductor Construction:Semishi elded; Saturation Current (Isat):3A; Product Range:SRN2512 Series; DC Resistance Max:0.096ohm; Product Length:2.5mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 1.5UH, 20%, 2.5A; Inductance:1.5µH; RMS Current (Irms):2.5A; Inductor Construction:Semishielded; Saturation Current (Isat):3A; Product Range:SRN2512 Series; DC Resistance Max:0.096ohm; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Srn2512 Series, 1.5 H, 20%, Semishielded, 0.096 Ohm, 2.5 A Rohs Compliant Bourns - 67X4659 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srn2512 Series, 1.5 H, 20%, Semishielded, 0.096 Ohm, 2.5 A Rohs Compliant Bourns
67X4659
Surface Mount Power Inductor, Srn2512 Series, 1.5 H, 20%, Semishielded, 0.096 Ohm, 2.5 A Rohs Compliant Bourns 67X4659
Surface Mount Power Inductor, SRN2512 Series, 1.5 H, 20%, Semishielded, 0.096 ohm, 2.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRN2512 Series, 1.5 H, 20%, Semishielded, 0.096 ohm, 2.5 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRN2512-1R5M 844001-SRN2512-1R5M SRN2512-1R5MTR-ND 466213 SRN2512-1R5M 62X0364 62X0365 67X4659
Product Name SMD 1.5UH 2.5A 96 MOHM Inductor and Choke Fixed Inductors - SRN2512-1R5M Fixed Inductors Surface Mount Inductors Fixed Inductors Inductor, Semi-Shielded, 1.5Uh, 20%, 2.5A; Inductance Bourns Inductor, Semi-Shielded, 1.5Uh, 20%, 2.5A; Inductance Bourns Surface Mount Power Inductor, Srn2512 Series, 1.5 H, 20%, Semishielded, 0.096 Ohm, 2.5 A Rohs Compliant Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 1.5 microH 1.5 microH 1.5 microH 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-KQ0805TE18NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details