Bourns, Inc. Common Mode Chokes SRF3216A-121Y

Description
2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 350mA DCR 300mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 350mA DCR 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - SRF3216A-121YDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF3216A-121YDKR-ND
Common Mode Chokes SRF3216A-121YDKR-ND
2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 350mA DCR 300mOhm

2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 350mA DCR 300mOhm

Buy Now Datasheet
Common Mode Chokes - SRF3216A-121YTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF3216A-121YTR-ND
Common Mode Chokes SRF3216A-121YTR-ND
2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 350mA DCR 300mOhm

2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 350mA DCR 300mOhm

Buy Now Datasheet
Common Mode Chokes - SRF3216A-121YCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
SRF3216A-121YCT-ND
Common Mode Chokes SRF3216A-121YCT-ND
2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 350mA DCR 300mOhm

2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 350mA DCR 300mOhm

Buy Now Datasheet
Automotive SMD 350MA 120OHM Inductor and Choke - 839-SRF3216A-121Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 350MA 120OHM Inductor and Choke
839-SRF3216A-121Y
Automotive SMD 350MA 120OHM Inductor and Choke 839-SRF3216A-121Y
CMC 350MA 2LN 120OHM SMD AECQ200 Product overview: SRF3216A-121Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 350MA, 120OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 350MA, 120OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF3216A-121Y can be used for catalog matching and distributor lookup.

CMC 350MA 2LN 120OHM SMD AECQ200 Product overview: SRF3216A-121Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 350MA, 120OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 350MA, 120OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SRF3216A-121Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1277118-SRF3216A-121Y
Filters - Common Mode Chokes 1277118-SRF3216A-121Y
Win Source Part Number: 1277118-SRF3216A-121 Y Category: Filters>Common Mode Chokes Series: SRF3216A Package: Tape & Reel Voltage Rating - DC: 50V Current Rating (Max): 350mA Standard Package: 2,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.087" (2.20mm) Number of Lines: 2 Impedance @ Frequency: 120 Ohms @ 100 MHz DC Resistance (DCR) (Max): 300mOhm Package / Case: Horizontal, 4 PC Pad Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRF3216A-121YDKR,SRF 3216A-121YTR,SRF3216 A-121YCT Base Product Number: SRF3216A

Win Source Part Number: 1277118-SRF3216A-121Y
Category: Filters>Common Mode Chokes
Series: SRF3216A
Package: Tape & Reel
Voltage Rating - DC: 50V
Current Rating (Max): 350mA
Standard Package: 2,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.087" (2.20mm)
Number of Lines: 2
Impedance @ Frequency: 120 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 300mOhm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRF3216A-121YDKR,SRF3216A-121YTR,SRF3216A-121YCT
Base Product Number: SRF3216A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRF3216A-121YDKR-ND 839-SRF3216A-121Y 1277118-SRF3216A-121Y
Product Name Common Mode Chokes Automotive SMD 350MA 120OHM Inductor and Choke Filters - Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Application Common Mode Choke; RF Choke RF Choke
DCR 0.3000 ohms 0.3000 ohms
Rated DC Current 350 milliamps 350 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 1048399 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 100 microH
Rated DC Current 500 milliamps
View Details