IND SHLD 470 UH 50% 1.1A
IND SHLD 470 UH 50% 1.1A
IND SHLD 470 UH 50% 1.1A
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 118-SRF9005A-471YDKR-ND |
| Product Name | Common Mode Chokes |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology |
| Application | Common Mode Choke; RF Choke |